EN
  • EN
  • DE

LDC3114QPWRQ1

Part No LDC3114QPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description AUTOMOTIVE 4-CHANNEL INDUCTANCE / Touch and Inductance 160 I²C 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series -
Package Tape & Reel
Type Touch and Inductance
Number of Channels 4
Resolution (Bits) -
Sampling Rate (Per Second) 160
Data Interface I²C
Voltage Supply Source Single Supply
Voltage - Supply 1.71V ~ 1.89V, 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000 pcs
Win Source Part Number 1382472-LDC3114QPWRQ1
Ultra Librarian 3D Model Ultra Librarian LDC3114QPWRQ1 CAD Model

Description

The LDC3114QPWRQ1 from Texas Instruments is a highly sophisticated, automotive-qualified inductance-to-digital converter (LDC) designed for use in a variety of sensing applications. This advanced sensor interface IC offers precise measurements of inductance changes, making it an ideal choice for implementing inductive touch sensing, position sensing, or motion detection in automotive environments.

The device operates using Texas Instruments' proprietary inductive sensing technology, which allows for the detection of conductive targets with high resolution and accuracy, even in the presence of dust, dirt, oil, or moisture, which can often be found in harsh automotive settings. This robustness to environmental factors makes the LDC3114QPWRQ1 particularly well-suited for applications such as button replacement, gear position sensing, and pedal or brake position detection.

The LDC3114QPWRQ1 features a wide input frequency range and can interface with a variety of inductive sensors. It supports multiple sensor channels, enabling the design of systems that can detect and measure different targets simultaneously. The device also includes a built-in programmable threshold to trigger an interrupt, which can be used to wake up a host processor only when necessary, thus conserving power.

Designed with the automotive industry in mind, the LDC3114QPWRQ1 meets stringent quality standards and is AEC-Q100 qualified. It comes in a compact, surface-mount package (TSSOP-16) that is suitable for space-constrained applications. Additionally, the device can be easily configured and interfaced with microcontrollers via an I2C communication protocol, providing flexibility and ease of integration into existing automotive systems.

With its combination of precision, durability, and ease of use, the Texas Instruments LDC3114QPWRQ1 is a cutting-edge solution for designers looking to enhance the reliability and functionality of their automotive sensor systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6565 $50.4735
46+ $2.1797 $100.2662
72+ $2.1116 $152.0352
98+ $2.0435 $200.2630
127+ $1.9753 $250.8631
170+ $1.7710 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess