EN
  • EN
  • DE

DSPIC33EP512GP806-I/PT

Part No DSPIC33EP512GP806-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64TQFP / MCU 16-bit dsPIC RISC 536KB Flash 3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 24x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 773503-DSPIC33EP512GP806-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP512GP806
Introduction Date December 01, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GP806-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP512GP806-I/PT Product Overview

The DSPIC33EP512GP806-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the processing power of a digital signal processor. This integration makes it an ideal choice for a wide array of applications that require advanced control algorithms and computation, such as motor control, power conversion, and sensing applications.

Key Features

  • Enhanced Performance: The DSPIC33EP512GP806-I/PT offers up to 70 MIPS performance at 3.3V, allowing for high-speed computation and real-time processing capabilities.
  • Large Memory: It is equipped with 512 KB of Flash memory and 48 KB of RAM, providing ample space for complex applications and data buffering.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates with zero downtime, enhancing reliability and operational efficiency.
  • Advanced Peripheral Integration: The device includes a variety of integrated peripherals such as high-resolution PWMs, ADCs, DACs, and UARTs, which simplify design and reduce external component count.
  • Robust Connectivity: With multiple serial communication modules, the DSC supports protocols like I²C, SPI, and UART, ensuring versatile connectivity options for various system requirements.
  • Flexible Power Management: The DSPIC33EP512GP806-I/PT has multiple power-saving modes, including Idle and Sleep modes, to optimize power consumption for battery-powered or energy-sensitive applications.

Robust Design and Reliability

The DSPIC33EP512GP806-I/PT is designed to operate in challenging environments. It features an extended temperature range and is encapsulated in a 64-pin TQFP (Thin Quad Flat Pack) package, which provides a compact footprint while allowing for efficient heat dissipation. The device also incorporates various protection features, such as brown-out reset, power-on reset, and watchdog timers, which contribute to system stability and reliability.

Development Support

Microchip Technology provides extensive support for development with the DSPIC33EP512GP806-I/PT, including software libraries, development boards, and the MPLAB® Integrated Development Environment (IDE). This comprehensive ecosystem accelerates development cycles and assists engineers in bringing their products to market faster.

Overall, the DSPIC33EP512GP806-I/PT is a versatile and powerful solution for designers seeking to integrate advanced control features and signal processing capabilities into their next-generation embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0677 $52.2708
9+ $12.2407 $110.1663
13+ $11.8271 $153.7523
19+ $11.0000 $209.0000
24+ $10.5865 $254.0760
30+ $10.1730 $305.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,161 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess