EN
  • EN
  • DE

DSPIC33EP256GP506-I/PT

Part No DSPIC33EP256GP506-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP / dsPIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EP256GP506
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33EP256GP506IPT
Standard Package 160
Win Source Part Number 1056347-DSPIC33EP256GP506-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GP506-I/PT CAD Model

Description

dSPIC33EP256GP506-I/PT Microcontroller

The dSPIC33EP256GP506-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a digital signal processor (DSP) and the functionalities of a microcontroller (MCU). This makes it an ideal choice for applications that require advanced control algorithms and real-time performance, such as motor control, power supplies, and Internet of Things (IoT) devices.

Key Features:

  • CPU: The device boasts a 70 MIPS dsPIC DSC CPU with DSP and enhanced on-chip features, enabling efficient management of complex algorithms.
  • Memory: It comes equipped with 256 KB of flash memory and 32 KB of RAM, providing ample space for application code and data storage.
  • I/O Ports: Numerous I/O ports, including 53 pins with peripheral pin select, offer flexibility in peripheral function mapping, simplifying PCB design and helping to reduce the number of pins needed for peripheral control.
  • ADC: A 12-bit, 1.1 Msps Analog-to-Digital Converter (ADC) allows for precise measurement of analog signals, which is critical for real-time control applications.
  • Communication Interfaces: Comprehensive communication support with UART, SPI, I2C, and CAN modules for robust and flexible communication options.
  • Timers and PWM: Advanced timers, including 9 output compare and 9 input capture, along with up to 16 PWM outputs, provide extensive timing and control capabilities.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.
  • Package: Available in a 64-pin TQFP package, it is suitable for space-constrained applications while still offering a wide range of peripherals and I/O options.

With its exceptional integration of control-oriented features, the dSPIC33EP256GP506-I/PT is engineered to reduce time to market and enhance system performance for a broad spectrum of embedded systems. Designers and engineers can leverage this DSC to create more efficient, innovative, and feature-rich applications while maintaining cost-effectiveness and minimizing power consumption.

Applications:

Due to its versatile nature, the dSPIC33EP256GP506-I/PT is suitable for a wide range of applications, including:

  • Advanced motor control systems
  • Power supply and power management solutions
  • Industrial control systems
  • Automotive and transportation
  • Embedded audio and voice processing
  • IoT and connected devices

Microchip Technology's commitment to quality and long-term availability makes this controller a reliable choice for both prototyping and mass production.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1843 $50.9215
12+ $8.3563 $100.2756
19+ $8.0952 $153.8088
26+ $7.8341 $203.6866
34+ $7.5729 $257.4786
45+ $6.7895 $305.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess