EN
  • EN
  • DE

DSPIC33EP256GM710-E/BG

Part No DSPIC33EP256GM710-E/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLSH 121TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, Motor Control PWM, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 49x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 121-TFBGA
Supplier Device Package 121-TFBGA (10x10)
Base Product Number DSPIC33EP256GM710
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1378333-DSPIC33EP256GM710-E/BG
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GM710-E/BG CAD Model

Description

Microchip Technology DSPIC33EP256GM710-E/BG

The Microchip Technology DSPIC33EP256GM710-E/BG is a high-performance, 16-bit Digital Signal Controller (DSC) that melds the benefits of microcontrollers (MCU) with the digital signal processing (DSP) capabilities required for demanding applications. This powerful DSC is part of Microchip's dsPIC33E series, which is designed to deliver the speed and precision needed for a wide array of applications such as motor control, power conversion, sensing, and actuation systems.

Key Features:

  • Enhanced Performance: With a CPU speed of up to 70 MIPS, this DSC offers a significant boost in performance that can handle complex algorithms and fast control loop execution times.
  • Large Memory Capacity: It comes equipped with 256 KB of flash memory and 32 KB of RAM, providing ample space for application code and data storage.
  • Advanced Peripherals: The DSPIC33EP256GM710-E/BG includes a variety of peripherals such as high-resolution PWM, ADCs, and DACs that support a wide range of analog and digital I/O tasks.
  • Robust Connectivity: Multiple serial communication modules including UART, SPI, and I2C interfaces facilitate easy integration with other components and peripherals.
  • Dual Partition Flash with Live Update: This feature allows for uninterrupted operation and firmware updates, increasing system reliability and uptime.

Package and Temperature Range:

The device is available in a 121-TFBGA package, ensuring a compact footprint for space-constrained designs. It is also characterized for extended temperature ranges, making it suitable for industrial and automotive applications.

Integrated Development Environment (IDE) Support:

Microchip Technology provides comprehensive software and hardware development tools for the DSPIC33EP256GM710-E/BG. This includes the MPLAB X Integrated Development Environment (IDE) and the MPLAB XC16 compiler, which offer a full suite of features for code development, debugging, and optimization.

Applications:

With its robust feature set and processing capabilities, the DSPIC33EP256GM710-E/BG is ideal for applications that require high-speed DSP operations and precise control, such as advanced motor control, power supplies, Internet of Things (IoT) devices, and automotive systems.

Overall, the DSPIC33EP256GM710-E/BG from Microchip Technology is a versatile and efficient solution for designers looking to enhance the performance and capabilities of their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0409 $65.2045
11+ $10.7003 $117.7033
17+ $10.3659 $176.2203
24+ $10.0316 $240.7584
30+ $9.6971 $290.9130
40+ $8.6941 $347.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess