EN
  • EN
  • DE

DSPIC33EP128MC502-E/SS

Part No DSPIC33EP128MC502-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203065-DSPIC33EP128MC502-E/SS
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128MC502-E/SS CAD Model

Description

dSPIC33EP128MC502-E/SS Digital Signal Controller

The dSPIC33EP128MC502-E/SS from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that melds the benefits of microcontrollers (MCU) with the digital signal processing (DSP) capabilities of digital signal processors. This particular device is part of Microchip's dsPIC33E series and is designed to cater to demanding applications that require advanced algorithms and high-speed control operations.

Key Features

  • Core Performance: The dsPIC33EP128MC502-E/SS features a 70 MIPS dsPIC DSC core with DSP and enhanced on-chip features, providing a powerful engine for computation-intensive applications.
  • Program Memory: It comes with 128KB of flash memory and 8KB of RAM, offering ample space for complex programs and data manipulation.
  • Digital I/O: This DSC provides versatile I/O options, including up to 21 pins that can serve as digital inputs or outputs.
  • Analog Features: The device is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling precise measurement of analog signals.
  • Timers and Communication Interfaces: It incorporates multiple timers, Input Capture (IC), Output Compare (OC) modules, and communication interfaces like UART, SPI, and I2C for flexible connectivity and timing operations.
  • Robust Design: The dSPIC33EP128MC502-E/SS is available in a sturdy 28-pin SSOP package, which ensures reliable operation even in harsh environments.
  • Power Management: With advanced power management features, including different power-saving modes, this DSC is ideal for energy-efficient applications.

Applications

The versatility of the dSPIC33EP128MC502-E/SS makes it suitable for a wide range of applications, such as:

  • Motor Control and Power Conversion
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Audio Applications and Noise Cancellation
  • Medical Devices and Instrumentation

With its combination of processing power, memory capacity, and rich set of peripherals, the dSPIC33EP128MC502-E/SS is a robust solution for designers looking to bridge the gap between traditional microcontrollers and digital signal processors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess