EN
  • EN
  • DE

DSPIC33EP128GM710-I/PF

Part No DSPIC33EP128GM710-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit dsPIC 128KB Flash 3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 49x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 773471-DSPIC33EP128GM710-I/PF
Popularity Medium
Supply and Demand Status Balance
Family Name dsPIC33EP128GM710
Introduction Date June 19, 2013
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GM710-I/PF CAD Model

Description

dSPIC33EP128GM710-I/PF Digital Signal Controller

The dSPIC33EP128GM710-I/PF is a high-performance 16-bit Digital Signal Controller (DSC) designed by Microchip Technology, offering an optimal solution for advanced control applications. This product is part of Microchip's dsPIC33E family, which is known for its enhanced features, including increased speed, memory, and a variety of peripherals tailored to handle complex algorithms and functions.

At the heart of the dSPIC33EP128GM710-I/PF is a 70 MIPS dsPIC33E core with DSP and enhanced on-chip features. It boasts 128 KB of flash memory and 16 KB of SRAM, providing ample space for sophisticated applications and algorithms. The device operates at a voltage range of 3.0V to 3.6V, ensuring compatibility with a wide array of power supplies and making it suitable for power-sensitive designs.

This microcontroller is equipped with dual partition flash with live update capability, which allows for high-reliability applications that require seamless firmware updates with zero downtime. The dSPIC33EP128GM710-I/PF also features advanced analog peripherals, including high-resolution ADCs, DACs, and multiple operational amplifiers, making it ideal for precise control and sensing applications.

For communication needs, the device supports a variety of serial interfaces, including UART, I2C, SPI, and CAN, providing flexibility to interface with other components or networks. Additionally, it offers a USB 2.0 OTG interface for connectivity with USB devices and hosts.

The dSPIC33EP128GM710-I/PF is designed with robustness in mind, featuring an extended temperature range and various built-in hardware safety features such as watchdog timers, fail-safe clock monitoring, and brown-out reset, ensuring reliable operation even in harsh environments.

With its flexible input/output options, the dSPIC33EP128GM710-I/PF can handle a multitude of digital and analog signals, making it an excellent choice for industrial control, motor control, power conversion, and many other embedded control applications. The package form of the dSPIC33EP128GM710-I/PF is a 100-pin TQFP, which provides a compact footprint while still offering ample pin access for complex designs.

Overall, the dSPIC33EP128GM710-I/PF from Microchip Technology is a powerful and versatile DSC that delivers the performance and features required for demanding control applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.9216 $109.8432
3+ $45.0639 $135.1917
4+ $43.6557 $174.6228
6+ $42.2474 $253.4844
8+ $40.8392 $326.7136
10+ $36.6144 $366.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess