EN
  • EN
  • DE

CXK581000AM10LLB

Part No CXK581000AM10LLB
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053960-CXK581000AM10LLB
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXK581000AM10LLB CAD Model

Description

The CXK581000AM10LLB is a static random-access memory (SRAM) chip manufactured by Sony. SRAM is a type of semiconductor memory that stores data using static latches, providing faster access times compared to dynamic RAM (DRAM). This particular SRAM chip likely finds use in applications requiring fast data access and low power consumption.

Applications

  • Cache memory in embedded systems: Providing fast access to frequently used data.
  • Buffer memory in communication systems: Temporarily storing data during transmission and reception.
  • Look-up tables in digital signal processing (DSP) applications: Storing pre-calculated values for fast retrieval.
  • Data storage in portable devices: Offering low power consumption for extended battery life.
  • Industrial control systems: Ensuring reliable data storage in harsh environments.

Features

  • 1 Mbit Capacity: Stores 1,048,576 bits of data.
  • Fast Access Time: The "10L" likely refers to a 10ns access time, enabling quick data retrieval.
  • Low Power Consumption: Designed for battery-powered applications.
  • Static Operation: Data is retained as long as power is supplied, without the need for refreshing.
  • Standard Memory Interface: Compatible with standard microprocessor and microcontroller interfaces.

Benefits

  • High-Speed Performance: Fast access times enable efficient data processing and system responsiveness.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Simple Interface: Easy integration into existing systems with standard memory interfaces.
  • Reliable Data Storage: Static operation ensures data integrity and eliminates the need for refresh cycles.
  • Compact Size: Allows for high-density memory configurations in space-constrained applications.

Further specifications for the CXK581000AM10LLB would include its operating voltage, temperature range, package type, and specific power consumption figures. These details are essential for ensuring compatibility with the target system and for optimizing performance.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess