EN
  • EN
  • DE

DSPIC33CK64MC103-I/M5

Part No DSPIC33CK64MC103-I/M5
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 36UQFN / dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 64KB (64K x 8) FLASH 36-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, Smart Card, WDT
Number of I/O 27
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 15x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 36-UFQFN Exposed Pad
Supplier Device Package 36-UQFN (5x5)
Base Product Number DSPIC33CK64MC103
RoHS Status ROHS3 Compliant
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 150-DSPIC33CK64MC103-I/M5
Standard Package 73
Win Source Part Number 1316806-DSPIC33CK64MC103-I/M5
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK64MC103-I/M5 CAD Model

Description

Microchip Technology DSPIC33CK64MC103-I/M5

The DSPIC33CK64MC103-I/M5 is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This makes it an ideal choice for advanced applications that require sophisticated control algorithms, such as motor control, power conversion, and sensor processing in the industrial, automotive, and consumer electronics sectors.

Key Features

  • CPU Speed: The device operates at a maximum frequency of 100 MHz, providing a high level of performance for complex algorithms and fast task execution.
  • Program Memory: It is equipped with 64 KB of flash memory, which is ample space for storing application code.
  • RAM: The DSC comes with 8 KB of RAM, facilitating efficient data handling and manipulation.
  • Advanced Peripherals: This controller includes a variety of peripherals, such as high-speed ADCs, DACs, PWMs, and communication interfaces like UART, SPI, and I2C, enabling flexible connectivity and control options.
  • Robust Design: The DSPIC33CK64MC103-I/M5 is designed to operate in extended temperature ranges, making it suitable for harsh environments.
  • Power Management: It features multiple power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive applications.

Package and Temperature Range

The DSPIC33CK64MC103-I/M5 is offered in a 28-pin QFN package, which is compact and space-saving, perfect for designs where board real estate is at a premium. It operates over the industrial temperature range, ensuring reliable performance under extreme conditions.

Development Support

Microchip Technology provides comprehensive development support for the DSPIC33CK64MC103-I/M5, including software libraries, development boards, and the MPLAB® X Integrated Development Environment (IDE). This ecosystem simplifies the development process, from prototyping to production, and helps to accelerate time-to-market for your projects.

Applications

With its powerful feature set and robust design, the DSPIC33CK64MC103-I/M5 is well-suited for a wide range of applications, including:

  • Advanced motor control systems
  • Power supply and conversion
  • Industrial automation and control
  • Automotive systems
  • Internet of Things (IoT) devices

For designers looking for a versatile and powerful DSC that can handle demanding applications, the DSPIC33CK64MC103-I/M5 from Microchip Technology is a compelling solution that combines microcontroller flexibility with DSP performance.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2918 $52.6688
38+ $2.7010 $102.6380
58+ $2.6166 $151.7628
79+ $2.5322 $200.0438
103+ $2.4478 $252.1234
137+ $2.1946 $300.6602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 816 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess