EN
  • EN
  • DE

DSPIC33CK256MP206-I/PT

Part No DSPIC33CK256MP206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP / dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 53
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 20x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33CK256MP206
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1322717-DSPIC33CK256MP206-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK256MP206-I/PT CAD Model

Description

Microchip Technology's DSPIC33CK256MP206-I/PT Product Overview

The DSPIC33CK256MP206-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the speed and responsiveness required for advanced applications. This 16-bit microcontroller is part of the dsPIC33CK family, renowned for its robust architecture, exceptional digital signal processing (DSP) capabilities, and flexible communication options. With its integrated features and peripherals, it is an ideal choice for applications in automotive, industrial control, motor control, power conversion, and Internet of Things (IoT) devices.

Key Features:

  • High-Speed CPU: The core of the DSPIC33CK256MP206-I/PT operates at up to 100 MIPS (Million Instructions Per Second), enabling efficient handling of complex algorithms and control tasks.
  • Memory: It comes with 256 KB of flash memory for program storage, and 28 KB of RAM for data, ensuring ample space for application code and variables.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates with minimal downtime, as one partition can be programmed while the other is running the application.
  • Advanced Peripherals: The device includes a variety of peripherals such as high-resolution PWMs, analog-to-digital converters (ADCs), and serial communication modules (UART, SPI, I2C).
  • Robust Timers and Input Capture: These provide precise timing and control for a wide range of applications, from simple timekeeping to complex modulation.
  • Motor Control PWMs: Specialized PWMs support advanced motor control techniques for efficient operation of various motor types.
  • Functional Safety Features: Built-in hardware safety features make it suitable for applications that require stringent safety standards.

Package and Temperature Range:

The DSPIC33CK256MP206-I/PT is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface mount technology (SMT). It operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.

Applications:

With its powerful DSP capabilities and versatile peripherals, the DSPIC33CK256MP206-I/PT is well-suited for a wide range of applications, including:

  • Advanced Motor Control Systems
  • Automotive Applications
  • Industrial Automation and Control
  • Power Supply and Conversion
  • Robotic Systems
  • Embedded Audio and Voice Processing

Microchip's DSPIC33CK256MP206-I/PT offers a balanced combination of performance, memory, and features, enabling designers to create innovative and efficient systems in a compact form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,304 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess