EN
  • EN
  • DE

DSPIC30F6014AT-30I/PF

Part No DSPIC30F6014AT-30I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (14x14)
Base Product Number DSPIC30F6014
Other Names DSPIC30F6014AT-30I/PFCT,DSPIC30F6014AT-30I/PFDKR,DSPIC30F6014AT-30I/PFTR,DSPIC30F6014AT-30I/PF
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264467-DSPIC30F6014AT-30I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6014AT-30I/PF CAD Model

Description

Microchip Technology's DSPIC30F6014AT-30I/PF

The DSPIC30F6014AT-30I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to bridge the gap between traditional microcontrollers and Digital Signal Processors (DSPs). This product combines the best features of both worlds to provide a flexible solution for a wide range of applications including automotive, industrial control systems, telecommunications, and consumer electronics.

Key Features:

  • Advanced Digital Signal Processing (DSP): The DSPIC30F6014AT-30I/PF boasts 30 MIPS (Million Instructions Per Second) performance with DSP functionality, making it suitable for complex algorithms and fast computational tasks.
  • Enhanced Flash Memory: Equipped with 144 KB of flash memory, this DSC provides ample space for robust applications and supports easy reprogramming and updating.
  • Generous RAM: With 16 KB of RAM, it allows for efficient data handling and storage, ensuring smooth operation of applications.
  • Robust Peripheral Set: The device includes a variety of peripherals such as timers, input capture, output compare, PWM, UART, SPI, and I2C modules, providing versatility in interfacing with other components.
  • Flexible Oscillator Options: The product supports a wide range of oscillator options including an internal RC oscillator, which can reduce external component count and system cost.
  • Power Management: This DSC features multiple power-saving modes, making it ideal for battery-powered or energy-efficient applications.
  • Extended Temperature Range: The DSPIC30F6014AT-30I/PF operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications:

The DSPIC30F6014AT-30I/PF is suitable for a wide array of applications, including:

  • Motor Control and Power Conversion
  • Automotive Systems
  • Industrial Automation and Process Control
  • Audio Processing and Sound Generation
  • Instrumentation and Measurement Systems

With its powerful combination of a DSP engine and microcontroller functionality, the DSPIC30F6014AT-30I/PF from Microchip Technology provides a highly integrated solution for developers looking to enhance their systems with advanced signal processing capabilities and robust control features.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess