EN
  • EN
  • DE

DSPIC30F6014-30I/PF

Part No DSPIC30F6014-30I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CAN, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (14x14)
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 758802-DSPIC30F6014-30I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F6014
Introduction Date April 02, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6014-30I/PF CAD Model

Description

Microchip Technology dsPIC30F6014-30I/PF Digital Signal Controller

The dsPIC30F6014-30I/PF from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller with the digital signal processing capabilities of a DSP. Designed to cater to a wide range of applications, from automotive systems to industrial control, this DSC is an ideal choice for developers looking for a versatile and powerful solution.

Key Features:

  • High-Performance DSC Core: The dsPIC30F6014-30I/PF operates at a maximum speed of 30 MIPS, delivering the computational power required for complex algorithms and control systems.
  • Large Memory Capacity: It is equipped with 144 KB of Flash program memory and 8 KB of SRAM data memory, providing ample space for application code and data storage.
  • Advanced Peripherals: This DSC includes a variety of peripherals such as UART, SPI, I2C modules for communication, PWM outputs for motor control, and ADC inputs for analog signal processing.
  • Robust Timers and Input/Output: It features multiple 16-bit timers, and up to 52 I/O pins, allowing for flexible interfacing with external devices and systems.
  • Flexible Oscillator Options: The device supports a range of oscillator options, including an internal RC oscillator and an external crystal oscillator, to meet different precision and power requirements.

Applications:

The dsPIC30F6014-30I/PF is designed to be versatile, catering to various applications such as:

  • Motor Control and Power Conversion
  • Automotive and Transportation
  • Industrial Automation and Process Control
  • Consumer Electronics
  • Medical Devices
  • Communication Systems

Package and Quality:

The device is available in an 80-pin TQFP (Thin Quad Flat Package) which is suitable for surface-mount technology, ensuring a compact footprint on the PCB. Microchip Technology ensures high-quality and reliability standards, making the dsPIC30F6014-30I/PF a dependable component for mission-critical applications.

Overall, the dsPIC30F6014-30I/PF is an excellent choice for developers who require a mix of control and DSP capabilities, with sufficient memory and a rich set of peripherals to handle complex tasks efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $186.7058 $186.7058
2+ $180.4826 $360.9652
3+ $161.8120 $485.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess