EN
  • EN
  • DE

DSPIC30F5011T-30I/PT

Part No DSPIC30F5011T-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 66KB FLASH 64TQFP / dsPIC series Microcontroller IC 16-Bit 30 MIPs 66KB (22K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tape & Reel (TR)
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 66KB (22K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC30F5011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC30F5011T30IP-NDR,DSPIC30F5011T30IP
Standard Package 1,200
Win Source Part Number 990314-DSPIC30F5011T-30I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F5011T-30I/PT CAD Model

Description

Product Overview: DSPIC30F5011T-30I/PT

The DSPIC30F5011T-30I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to seamlessly blend the control features of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP). This integration makes it an ideal choice for applications requiring complex signal processing and control tasks, such as motor control, power conversion, and sensor processing.

Key Features

  • High-Performance DSC Core: The device features a modified Harvard architecture with an up to 30 MIPS (Million Instructions Per Second) performance at 30MHz, ensuring swift and efficient processing for demanding applications.
  • Robust Memory: It comes equipped with 144KB of Flash memory for program storage and 8KB of RAM for data, providing ample space for complex algorithms and applications.
  • Advanced Peripheral Set: The DSPIC30F5011T-30I/PT includes a variety of peripherals such as PWM outputs, timers, UART, SPI, and I2C communication interfaces, allowing for flexible connectivity and control options.
  • Flexible Power Management: The device supports multiple power management modes, enabling the optimization of power consumption for battery-powered or energy-sensitive applications.
  • Analog Features: With its 10-bit Analog-to-Digital Converter (ADC) and multiple analog comparators, the DSC is well-suited for interfacing with a wide range of sensors and performing real-time signal analysis.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environmental conditions.

Package and Quality

The DSPIC30F5011T-30I/PT is offered in a 64-TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. The product adheres to Microchip's commitment to quality and reliability, ensuring a dependable solution for critical system components.

Applications

This DSC is suitable for a broad range of applications, particularly where precise control and signal processing are required. Common uses include:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial automation and control
  • Automotive systems
  • Audio and speech processing

The DSPIC30F5011T-30I/PT from Microchip Technology stands out as a versatile and powerful component for developers looking to integrate advanced control and signal processing capabilities into their designs.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess