EN
  • EN
  • DE

MCP6C02T-020H/Q8B

Part No MCP6C02T-020H/Q8B
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 8VDFN / Current Sense Amplifier 1 Circuit 8-VDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 500 kHz
Current - Input Bias 170 µA
Voltage - Input Offset 1.9 µV
Current - Supply 490µA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VDFN (3x3)
Base Product Number MCP6C02
Standard Package 6,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342788-MCP6C02T-020H/Q8B
Ultra Librarian 3D Model Ultra Librarian MCP6C02T-020H/Q8B CAD Model

Description

The MCP6C02T-020H/Q8B is a high-precision, zero-drift operational amplifier from Microchip Technology, designed to offer a blend of accuracy and efficiency for a wide range of applications. This operational amplifier stands out with its ability to auto-correct offset voltage over time and temperature, ensuring consistent performance and reliability.

Key Features:

  • Zero-Drift Architecture: The MCP6C02T-020H/Q8B employs a self-correcting architecture that ensures minimal offset drift over temperature and time, making it ideal for precision applications.
  • High Accuracy: With a low input offset voltage and low noise, this op-amp provides a high degree of accuracy, which is crucial for measurement and instrumentation applications.
  • Wide Supply Range: Operating from a single supply voltage ranging from 4.5V to 45V, or a dual supply from ±2.25V to ±22.5V, this device offers flexibility in various circuit configurations.
  • Extended Temperature Range: The MCP6C02T-020H/Q8B is designed to operate over an industrial temperature range of -40°C to +125°C, catering to demanding environments.
  • Package: Housed in a 5-lead SOT-23 package, it saves space on the PCB without compromising performance, making it suitable for compact electronic designs.

Applications:

The MCP6C02T-020H/Q8B is versatile and can be used in a variety of applications, including:

  • Precision analog-to-digital converter (ADC) drivers
  • Portable instrumentation
  • Temperature sensing and compensation
  • Current sensing in motor control and power management
  • Strain gauge amplifiers

With its robust design and high-precision capabilities, the MCP6C02T-020H/Q8B from Microchip Technology is an excellent choice for designers seeking an operational amplifier that maintains stability and accuracy over a broad range of conditions.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess