EN
  • EN
  • DE

DSPIC30F5011-20E/PT

Part No DSPIC30F5011-20E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 66KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 66KB (22K x 24) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 66KB (22K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name DSPIC30F5011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F5011-20E/PTG, DSPIC30F501120EPT-ND, 2266-DSPIC30F5011-20E/PT, DSPIC30F501120EPT
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917626-DSPIC30F5011-20E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F5011-20E/PT CAD Model

Description

dSPIC30F5011-20E/PT Product Overview

The dSPIC30F5011-20E/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This product is part of Microchip's renowned dsPIC30F family, which is well-suited for applications requiring complex, real-time control algorithms and signal processing capabilities.

Key Features:

  • Core Performance: The dsPIC30F5011-20E/PT operates at a maximum frequency of 20 MHz, delivering 30 MIPS of performance, which allows for quick execution of DSP algorithms and real-time processing.
  • Program Memory: It comes with 66 Kbytes of flash memory, providing ample space for application code storage and DSP routines.
  • Data RAM: With 2 Kbytes of data RAM, this DSC can handle complex data structures and buffering requirements.
  • I/O Pins: The device includes 40 pins with various peripheral functions, giving designers flexibility in interfacing with other components in their system.
  • Robust Peripheral Set: It features a rich set of peripherals, including UART, SPI, and I2C serial interfaces, as well as PWM outputs and analog inputs for ADCs, making it ideal for motor control, power conversion, and sensor interfacing applications.
  • Advanced Motor Control: With specialized peripherals like PWM outputs with dead-time control and fault inputs, the dsPIC30F5011-20E/PT is an excellent choice for advanced motor control applications.
  • Operating Voltage: The device operates within a range of 4.5V to 5.5V, ensuring compatibility with standard 5V systems.
  • Temperature Range: It is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The dSPIC30F5011-20E/PT is versatile and can be used in a variety of applications, including:

  • Advanced motor control (BLDC, PMSM, ACIM)
  • Power supplies (SMPS, UPS)
  • Automotive systems
  • Industrial control systems
  • Audio processing
  • Robotics

With its combination of DSP and microcontroller capabilities, the dSPIC30F5011-20E/PT from Microchip Technology is a powerful and flexible solution for designers who need to implement advanced algorithms and manage complex control tasks in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7329 $62.1987
6+ $17.0116 $102.0696
10+ $16.4800 $164.8000
13+ $15.9484 $207.3292
17+ $15.4168 $262.0856
22+ $13.8220 $304.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess