EN
  • EN
  • DE

DSPIC30F3013-30I/SP

Part No DSPIC30F3013-30I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number DSPIC30F3013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368538-DSPIC30F3013-30I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3013-30I/SP CAD Model

Description

dSPIC30F3013-30I/SP: A High-Performance Digital Signal Controller

The dSPIC30F3013-30I/SP is a robust digital signal controller (DSC) designed by Microchip Technology, tailored to meet the demanding requirements of high-speed and computation-intensive applications. This DSC integrates the control features of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP) to offer an optimal solution for a variety of embedded systems.

Key Features:

  • High-Performance DSC Core: The device features a 16-bit modified Harvard architecture that allows it to execute DSP instructions at high speeds, making it ideal for applications requiring fast and efficient signal processing.
  • Programmable Clock Speed: With a maximum operating frequency of 30 MHz, the dSPIC30F3013-30I/SP can be programmed to run at various clock speeds, providing flexibility in balancing power consumption and processing performance.
  • Ample Memory: It comes equipped with 24 KB of Flash memory and 2 KB of SRAM, ensuring sufficient space for complex algorithms and data buffering.
  • Advanced Peripheral Integration: The DSC includes a range of integrated peripherals such as a 10-bit analog-to-digital converter (ADC), UART, SPI, and I2C interfaces, which facilitate communication with other devices and sensors.
  • Robust I/O Capabilities: It offers 22 programmable I/O pins that enable the device to interface with a wide array of external components, driving versatility in application design.
  • Extended Temperature Range: The dSPIC30F3013-30I/SP operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications:

The versatility of the dSPIC30F3013-30I/SP makes it an excellent choice for a broad spectrum of applications, such as:

  • Motor Control and Power Conversion
  • Audio Processing and Sound Synthesis
  • Industrial Control Systems
  • Automotive and Aerospace Control Electronics
  • Medical Instrumentation

With its combination of high-speed DSP capabilities and MCU-like control features, the dSPIC30F3013-30I/SP from Microchip Technology is a powerful and versatile component that can elevate the performance of sophisticated embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7184 $53.5920
12+ $8.7946 $105.5352
18+ $8.5198 $153.3564
25+ $8.2449 $206.1225
32+ $7.9701 $255.0432
42+ $7.1456 $300.1152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess