Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features XO (Standard) CMOS Programmable Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC8001
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC8001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DSC8001BI2TDKR, DSC8001BI2TTR, DSC8001BI2TCT, DSC8001BI2T-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917586-DSC8001BI2T
Ultra Librarian 3D Model Ultra Librarian DSC8001BI2T CAD Model

Description

The DSC8001BI2T is a high-performance, low-power, silicon MEMS oscillator from Microchip Technology, designed to meet the stringent demands of modern electronic devices. This oscillator offers a compact and reliable alternative to traditional quartz crystal oscillators, providing designers with an excellent solution for applications where space, power, and long-term reliability are critical.

Featuring a frequency range from 2.3MHz to 170MHz, the DSC8001 series is versatile and can be used in a wide array of applications, including but not limited to, consumer electronics, IoT devices, wearable technology, and industrial systems. Its precision and stability are ensured by a factory-calibrated resonator with a typical frequency stability of ±25 ppm over the industrial temperature range of -40°C to +85°C.

The DSC8001BI2T comes in a compact industry-standard 4-pin 2.5x2.0mm SMD package that is both reflow-process resistant and RoHS compliant, making it suitable for automated mass production. Its low power consumption is a key advantage, making it ideal for battery-powered devices, as it helps extend battery life and reduce the overall power budget of the system.

Integration into a design is straightforward, with no external load capacitors required, thus simplifying the PCB layout and reducing the bill of materials. The device also features an enable/disable function that allows for further power savings by shutting down the oscillator when not in use.

Microchip Technology's commitment to quality ensures that the DSC8001BI2T oscillator is a reliable component for any design. Its robustness is backed by high shock and vibration resistance, making it an excellent choice for portable and high-reliability applications. Whether you are developing a project that requires a precise timing solution or looking to upgrade your existing designs, the DSC8001BI2T offers a high-performance, space-saving, and energy-efficient option.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 13.5800M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 13.5800M-TCHPA0
Seiko Epson Corporation
SG-8101CA 143.1000M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 143.1000M-TCHSA0
Microchip Technology
MEMS OSC XO 8.0000MHZ CMOS SMD / 8 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
ECAD model for DSC1001CL5-008.0000T
Seiko Epson Corporation
SG-8101CG 55.4666M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 55.4666M-TBGSA0
Seiko Epson Corporation
XTAL OSC XO 22.5792MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 22.5792M-TJHPA0
Seiko Epson Corporation
SG-8101CG 33.3340M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 33.3340M-TBGSA0
Seiko Epson Corporation
SG-8101CG 6.1760M-TCHSA0: OSC MH
Need more? Email Us
ECAD model for SG-8101CG 6.1760M-TCHSA0
ECS Inc.
OSC XO 60.000MHZ HCMOS SMD / Oscillator XO 60MHz ±50ppm 30pF HCMOS 60% 2.5V 4-Pin Mini-SMD T/R
Lowest to $1.1614
ECAD model for ECS-3525-600-B-TR
Seiko Epson Corporation
SG-8101CA 12.0000M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 12.0000M-TCHPA0

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention