EN
  • EN
  • DE

DSC6331JI2FA-027.0000

Part No DSC6331JI2FA-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ LVCMOS / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±2.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343718-DSC6331JI2FA-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331JI2FA-027.0000 CAD Model

Description

Product Overview: DSC6331JI2FA-027.0000

The DSC6331JI2FA-027.0000 is a state-of-the-art MEMS oscillator from the renowned manufacturer, Microchip Technology. This precision device is engineered to provide exceptional stability and performance for a wide range of electronic applications. It's a perfect solution for designers looking for a reliable clock source with a compact footprint and low power consumption.

Key Features:

  • Frequency: The oscillator operates at a fixed frequency of 27.0000 MHz, suitable for a variety of timing-critical applications.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, making it versatile for different power environments.
  • Stability: The DSC6331 series is known for its excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Form Factor: This device comes in a compact 4-SMD, no lead package, which allows for space-saving on PCBs and is ideal for modern, miniaturized electronics.
  • Output Type: It provides a CMOS output, offering compatibility with most TTL and CMOS logic families.
  • Temperature Range: The operational temperature range of this oscillator spans from -40°C to +85°C, accommodating a wide array of industrial and commercial applications.
  • Low Power Consumption: Designed for energy efficiency, this MEMS oscillator is an excellent choice for battery-powered devices.

Applications:

The DSC6331JI2FA-027.0000 is ideal for use in applications such as:

  • Wireless communication systems
  • Portable consumer electronics
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Networking equipment
  • Automotive electronics

Quality and Reliability:

Microchip Technology is a leader in providing high-quality, reliable semiconductor products. The DSC6331JI2FA-027.0000 oscillator is no exception and is manufactured to meet rigorous industry standards, ensuring long-term reliability for critical system functions.

With its blend of performance, stability, and compact design, the DSC6331JI2FA-027.0000 from Microchip Technology is an excellent choice for designers who require a precise and robust timing solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess