EN
  • EN
  • DE

DSC6331JI2BA-024.0000T

Part No DSC6331JI2BA-024.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.0000MHZ LVCMOS / 24 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343512-DSC6331JI2BA-024.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331JI2BA-024.0000T CAD Model

Description

Microchip Technology DSC6331JI2BA-024.0000T MEMS Oscillator

The DSC6331JI2BA-024.0000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance oscillator is engineered to deliver exceptional stability, precision, and reliability for a wide range of applications, including but not limited to telecommunications, networking, and industrial markets.

Featuring a compact and robust package, the DSC6331 series oscillator offers a frequency range of 2.3 kHz to 170 MHz, with the specific model DSC6331JI2BA-024.0000T operating at a fixed frequency of 24.0000 MHz. The device is characterized by its low power consumption and high stability, making it an excellent choice for battery-powered and portable applications where energy efficiency is crucial.

Key Specifications:

  • Supply Voltage (Vdd): 1.8V, 2.5V, or 3.3V options
  • Frequency Stability: ±25 ppm over the industrial temperature range (-40°C to +85°C)
  • Output Type: CMOS
  • Package / Case: 6-SMD, No Lead (DFN, LCC)
  • Size / Dimension: 2.50mm x 2.00mm
  • Low jitter and phase noise performance
  • High shock and vibration resistance inherent to MEMS technology
  • Programmable drive strength for EMI reduction
  • RoHS and REACH compliant

The DSC6331JI2BA-024.0000T is designed with a focus on high reliability. Unlike traditional quartz crystal oscillators, MEMS-based oscillators are less susceptible to mechanical failure due to their solid-state nature. This oscillator is also capable of withstanding harsh environmental conditions, making it suitable for use in outdoor and industrial environments that experience extreme temperatures and mechanical stresses.

Microchip's MEMS oscillators, including the DSC6331JI2BA-024.0000T, are programmable, allowing for quick customization and reduced lead times compared to traditional crystal oscillators. This feature provides designers with the flexibility to fine-tune the oscillator to meet specific application requirements without the need for significant design changes or long wait times for custom frequencies.

In summary, the DSC6331JI2BA-024.0000T from Microchip Technology represents a blend of modern MEMS technology with the demand for high-performance, reliable, and energy-efficient timing solutions. Its robust design, coupled with programmability and excellent environmental performance, makes it an ideal choice for a broad array of electronic systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess