EN
  • EN
  • DE

APL5601-12AI-TRL

Part No APL5601-12AI-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817602-APL5601-12AI-TRL
Ultra Librarian 3D Model Ultra Librarian APL5601-12AI-TRL CAD Model

Description

The APL5601-12AI-TRL is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. It is designed to provide a stable and accurate output voltage of 1.2V with a high level of efficiency. This regulator is suitable for various applications requiring a regulated 1.2V supply.

Applications:

  • Post regulators for SMPS: Used to further regulate the output of switching-mode power supplies.
  • Motherboards: Provides stable voltage rails for sensitive components on motherboards.
  • Graphic cards: Powers voltage-sensitive components on graphic cards.
  • Add-on cards: Used in various expansion cards to provide a stable voltage supply.
  • HDD: Provides a stable voltage supply for hard disk drives.
  • CD-ROM, DVD-ROM: Powers the internal circuitry of optical drives.

Features:

  • Low Dropout Voltage: Minimizes the difference between input and output voltage for efficient regulation.
  • High Output Accuracy: Ensures a precise and stable 1.2V output.
  • Over Current Protection: Protects the regulator and connected components from damage due to excessive current draw.
  • Over Temperature Protection: Prevents thermal damage by shutting down the regulator when the temperature exceeds a safe limit.
  • Enable/Disable Control: Allows the regulator to be easily turned on or off for power saving.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Stable Voltage Supply: Ensures consistent performance of connected components.
  • High Efficiency: Reduces power loss and heat generation.
  • Protection Features: Enhances system reliability and prevents damage.
  • Compact Size: Allows for easy integration into small form factor devices.
  • Simplified Design: Reduces the complexity of power supply design.

Additional Details:

The APL5601-12AI-TRL operates with a typical input voltage range and offers excellent line and load regulation. The device's protection features such as overcurrent and over-temperature protection enhance system reliability. The enable/disable control feature further allows for power saving when the regulated output is not needed. The part is available in a small form factor package, making it suitable for compact electronic designs. The device is RoHS compliant.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2091 $58.5480
675+ $0.1716 $115.8300
1,045+ $0.1662 $173.6790
1,440+ $0.1609 $231.6960
1,860+ $0.1555 $289.2300
2,490+ $0.1394 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,319 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess