EN
  • EN
  • DE

DSC6331HI2FA-027.0000T

Part No DSC6331HI2FA-027.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ LVCMOS / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±2.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343246-DSC6331HI2FA-027.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331HI2FA-027.0000T CAD Model

Description

The DSC6331HI2FA-027.0000T is a high-performance, precision MEMS oscillator from Microchip Technology, designed to provide reliable frequency control in a wide range of electronic applications. This component is part of Microchip's comprehensive line of timing solutions, offering stability and accuracy in a miniature footprint.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 27.0000 MHz, suitable for a variety of communication protocols and data transfer applications.
  • Package: It comes in a compact 4-SMD, no lead package, making it ideal for space-constrained applications where board real estate is at a premium.
  • Supply Voltage: The device supports a supply voltage range of 1.71V to 3.63V, accommodating various design requirements and ensuring versatility across different platforms.
  • Stability: With excellent temperature stability and low jitter performance, the DSC6331HI2FA-027.0000T provides a reliable clock source for high-speed digital systems.
  • Output Type: The oscillator delivers a CMOS output, known for its simplicity and ease of integration into digital circuits.
  • Operating Temperature: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring consistent performance under extreme conditions.

Applications

The versatile nature of the DSC6331HI2FA-027.0000T makes it suitable for a broad spectrum of applications, including but not limited to:

  • Consumer electronics
  • IoT devices
  • Wearable technology
  • Industrial control systems
  • Networking equipment
  • Wireless communication systems

Advantages

The DSC6331HI2FA-027.0000T offers several advantages over traditional quartz crystal oscillators:

  • Improved reliability and resistance to shock and vibration
  • Shorter lead times due to semiconductor manufacturing processes
  • Lower power consumption, which is critical for battery-operated devices
  • Smaller size for highly compact electronic designs

The integration of the DSC6331HI2FA-027.0000T MEMS oscillator into your design ensures a stable and precise clocking solution, backed by Microchip Technology's commitment to quality and performance.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess