EN
  • EN
  • DE

EBJ41HE4BDFD-DJ-F

Part No EBJ41HE4BDFD-DJ-F
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1333 4G ECC Reg/RDIMM (24GB Kit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948595-EBJ41HE4BDFD-DJ-F
Series *
Ultra Librarian 3D Model Ultra Librarian EBJ41HE4BDFD-DJ-F CAD Model

Description

The EBJ41HE4BDFD-DJ-F is a memory module from Elpida Memory, designed to enhance the performance and efficiency of computing systems. It provides temporary storage for data and instructions that the processor can quickly access, thereby speeding up overall system operations.

Applications:

  • High-End Gaming Rigs
  • Professional Workstations
  • Server Environments
  • Video Editing Platforms
  • Scientific Computing

Features:

  • Fast Data Transfer: High-speed data transfer rates ensure quick access to stored information.
  • Low Voltage Operation: Operates at a low voltage to reduce power consumption and heat generation.
  • High Density: Offers a large storage capacity in a compact form factor.
  • Robust Error Detection: Includes advanced error detection and correction capabilities.
  • Optimized Latency: Designed with optimized latency timings for improved responsiveness.

Benefits:

  • Improved System Responsiveness: Allows applications to load and run faster, enhancing the user experience.
  • Reduced Energy Costs: Low voltage operation translates to lower electricity bills.
  • Enhanced System Stability: Error detection and correction minimize the risk of crashes and data corruption.
  • Increased Multitasking Capabilities: Enables smooth operation of multiple applications simultaneously.
  • Extended Lifespan: High-quality components and efficient design contribute to a longer product lifespan.

Additional Details:

The EBJ41HE4BDFD-DJ-F memory module is constructed using premium materials and undergoes rigorous testing to ensure reliability and performance. The module's compatibility with specific motherboard chipsets and CPU types is crucial for optimal operation. The specifications, including the memory type (e.g., DDR3, DDR4), clock speed (MHz), and capacity (GB), are essential for determining suitability for various computing systems.

You May Also Be Interested in

Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess