EN
  • EN
  • DE

SST39LF800A-55-4C-EKE

Part No SST39LF800A-55-4C-EKE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 8MBIT 55NS 48TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Access Time 55ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 083591-SST39LF800A-55-4C-EKE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39LF800A-55-4C-EKE CAD Model

Description

Microchip Technology SST39LF800A-55-4C-EKE Flash Memory

The SST39LF800A-55-4C-EKE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This device is designed for applications that require high-speed read and write operations, as well as superior reliability and endurance. It is a perfect choice for a wide range of embedded systems, including consumer electronics, networking, automotive, and industrial applications.

Key Features:

  • Memory Size: The SST39LF800A-55-4C-EKE offers a substantial storage capacity of 8 Mbit (1M x 8), providing ample space for boot code, firmware updates, and data storage.
  • Access Time: With an access time of 55 ns, this flash memory ensures quick data retrieval, which is essential for high-speed microcontroller and processor applications.
  • Operating Voltage: It operates at a voltage range of 2.7V to 3.6V, which is typical for low-power applications, helping to reduce the overall power consumption of the system.
  • Temperature Range: Designed to withstand harsh environments, it operates within an industrial temperature range of -40°C to +85°C.
  • Package: The device comes in a 48-pin TSOP (Thin Small Outline Package) form factor, which is well-suited for space-constrained applications.
  • Endurance: High endurance with a minimum of 100,000 erase and write cycles ensures long-term reliability for applications where frequent updates to the stored data are required.
  • Data Retention: Offers a data retention of at least 100 years, providing a durable storage solution.

Advantages:

The SST39LF800A-55-4C-EKE is designed for versatility and ease of integration. It supports both parallel and serial access modes, allowing for flexible system design. Additionally, the sector-erase and block-erase capabilities enable efficient memory management and faster programming times. With its superior reliability and low power consumption, the SST39LF800A-55-4C-EKE is an excellent choice for designers looking to enhance the performance and longevity of their systems.

Applications:

This flash memory is ideal for a variety of applications that require fast and reliable non-volatile memory. It is commonly used in digital cameras, MP3 players, gaming devices, set-top boxes, and other consumer electronics. Additionally, it is suitable for automotive electronics, industrial control systems, and networking hardware where consistent performance and data integrity are critical.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess