The AM29LV641DL-90REI is a 64 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. It's organized as 8,388,608 bytes. This device is typically offered in a 64-pin fine-pitch ball grid array (FBGA) package. The DL stands for dual load. This device features a burst mode for faster read access and provides low power consumption.
Applications
- Embedded systems requiring high-density non-volatile storage
- Solid-state drives (SSDs)
- Data storage in networking devices
- Mobile computing devices
- Industrial control systems
Features
- 3.0 V only operation for read, erase, and program operations
- Uniform sector architecture for efficient memory management
- Burst mode for faster data transfer rates
- Low power consumption in standby and active modes
- Sector protection to prevent accidental corruption
- Supports Common Flash Interface (CFI) for device identification
- Fast page program and sector erase times
Benefits
- High density provides ample storage for complex applications
- Faster read/write operations enhance system performance
- Reduced power consumption extends battery life in portable devices
- Sector protection ensures data integrity
- Simplified system integration due to CFI support
Additional Details
The device operates at 90 ns access time. It features advanced security features such as sector protection and password protection. The operating temperature ranges are suitable for extended industrial applications. The AM29LV641DL complies with JEDEC standards for pinout and command sets. The device's burst mode is designed for applications requiring high-speed sequential data access, such as video streaming and data logging.