EN
  • EN
  • DE

DSC6301JI2FA-025.0000

Part No DSC6301JI2FA-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343498-DSC6301JI2FA-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301JI2FA-025.0000 CAD Model

Description

Microchip Technology DSC6301JI2FA-025.0000 Crystal Oscillator

The DSC6301JI2FA-025.0000 is a high-performance, low-power crystal oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to provide a stable and accurate clock frequency of 25.0000 MHz, which is essential for a wide range of electronic applications requiring precise timing, such as microcontrollers, communication systems, and digital signal processing.

Constructed with advanced silicon MEMS (Micro-Electro-Mechanical Systems) technology, the DSC6301 series offers excellent stability and reliability over a broad range of operating conditions. The DSC6301JI2FA-025.0000 comes in an ultra-small 4-pad 2.5 x 2.0 mm SMD (Surface Mount Device) package, making it ideal for space-constrained applications where board real estate is at a premium.

Key features of the DSC6301JI2FA-025.0000 include:

  • Frequency: The oscillator operates at a fixed frequency of 25.0000 MHz, which is suitable for various applications that require a standard clock frequency.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, accommodating a wide array of power supply requirements.
  • Low Power Consumption: This device is optimized for low-power operation, making it an excellent choice for battery-powered devices and energy-sensitive applications.
  • Operating Temperature Range: The oscillator can operate over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Frequency Stability: It offers tight frequency stability, which is crucial for maintaining the integrity of the system clock over varying conditions.
  • Output Type: The DSC6301JI2FA-025.0000 provides a CMOS/LVTTL compatible output, ensuring easy integration with most digital systems.
  • Packaging: The device is RoHS compliant and is packaged as a standard SMD, facilitating easy assembly and soldering onto PCBs.

With its combination of high performance, small size, and low power consumption, the DSC6301JI2FA-025.0000 from Microchip Technology is an excellent choice for designers looking to improve the reliability and efficiency of their electronic systems. Whether it's for telecommunications, portable electronics, or industrial automation, this crystal oscillator ensures consistent operation and helps maintain the precision of digital processes.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess