Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343987-DSC6183CE2A-032K768
Ultra Librarian 3D Model Ultra Librarian DSC6183CE2A-032K768 CAD Model

Description

Product Overview

The DSC6183CE2A-032K768 is a high-quality MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to provide reliable and stable clock signals for a wide range of electronic applications. This precision oscillator is part of Microchip's DSC6000 family, known for their compact size and low power consumption, making them ideal for portable and battery-powered devices.

Key Features

  • Frequency: The DSC6183CE2A-032K768 offers a fixed frequency of 32.768 kHz, which is commonly used for real-time clock (RTC) applications and as a clock reference in various electronic systems.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, accommodating the needs of low-voltage electronics while maintaining energy efficiency.
  • Package: Housed in a compact 4-pin 2.5x2.0 mm ceramic package, this oscillator is designed for space-constrained applications, providing a small footprint without compromising performance.
  • Stability: The DSC6183CE2A-032K768 boasts excellent frequency stability, ensuring consistent performance over a range of environmental conditions including temperature variations.
  • Output Type: It provides a CMOS/LVCMOS compatible output, allowing for easy integration into digital circuits without the need for additional level shifting components.

Applications

The versatility of the DSC6183CE2A-032K768 makes it suitable for a variety of applications. It is commonly used in:

  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Smartphones and Tablets
  • Industrial Control Systems
  • Medical Monitoring Equipment
  • Automotive Electronics

Environmental and Quality Certifications

The DSC6183CE2A-032K768 is manufactured to meet the high standards of quality and reliability. It is compliant with RoHS directives, ensuring environmentally safe production and usage. Additionally, Microchip Technology's commitment to quality means that this oscillator is produced in facilities that are certified for ISO 9001:2015 and automotive quality standard IATF 16949:2016, reflecting the company's dedication to continuous improvement and customer satisfaction.

With its combination of low power consumption, high stability, and compact design, the DSC6183CE2A-032K768 from Microchip Technology is an excellent choice for designers looking for a dependable clock solution for their electronic products.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CE 132.8120M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CE 132.8120M-TCHSA0
Seiko Epson Corporation
SG-8101CE 50.1633M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 50.1633M-TBGPA0
Seiko Epson Corporation
SG-8101CE 10.779375M-TCHPA0: OSC
Need more? Email Us
ECAD model for SG-8101CE 10.779375M-TCHPA0
Seiko Epson Corporation
XTAL OSC XO 54.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 54.0000M-TJHPA0
Seiko Epson Corporation
SG-8101CA 166.666666M-TCHPA0: OS
Need more? Email Us
ECAD model for SG-8101CA 166.666666M-TCHPA0
Seiko Epson Corporation
SG-8101CA 23.4375M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 23.4375M-TBGPA0
Seiko Epson Corporation
SG-8101CA 25.001250M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 25.001250M-TCHSA0
Seiko Epson Corporation
SG-8101CE 16.6700M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 16.6700M-TCHPA0
Seiko Epson Corporation
XTAL OSC XO 18.4400MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 18.4400M-TJHSA0

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention