EN
  • EN
  • DE

DSC6183CE1A-064K000T

Part No DSC6183CE1A-064K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 64.0000KHZ CMOS SMD / 64 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 64 kHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343231-DSC6183CE1A-064K000T
Ultra Librarian 3D Model Ultra Librarian DSC6183CE1A-064K000T CAD Model

Description

Microchip Technology DSC6183CE1A-064K000T MEMS Oscillator

The DSC6183CE1A-064K000T is a high-performance MEMS (Micro-Electromechanical Systems) oscillator from the renowned manufacturer, Microchip Technology. It is designed to provide a reliable and stable clock source for a wide range of electronic applications, including communication systems, storage devices, and high-speed digital circuits.

This particular model features a compact 6-pin SMD (Surface Mount Device) package, making it suitable for space-constrained applications. With a nominal frequency of 64 kHz, it offers precision timing solutions with minimal power consumption, which is a critical parameter for battery-powered devices.

The DSC6183CE1A-064K000T is characterized by its excellent temperature stability and low jitter performance. It operates over an extended temperature range, ensuring consistent performance even under varying environmental conditions. This makes it an ideal choice for industrial and automotive applications where reliability is paramount.

One of the key benefits of using a MEMS-based oscillator like the DSC6183CE1A-064K000T is its resilience to mechanical shocks and vibrations. This robustness is particularly important in harsh operating environments where traditional quartz crystal oscillators might fail or lose accuracy.

Moreover, this oscillator is designed to be easily integrated into existing designs with minimal configuration required. It supports a supply voltage range that is compatible with most common logic levels, and its output can be directly interfaced with a microcontroller or other digital logic circuits.

To ensure the highest quality and performance, the DSC6183CE1A-064K000T is rigorously tested and qualified by Microchip Technology. It also comes with the support and expertise of Microchip's technical service team, who are available to assist with integration, troubleshooting, and any other technical inquiries.

In summary, the DSC6183CE1A-064K000T MEMS oscillator is a highly reliable, low-power, and precise timing solution that meets the stringent requirements of modern electronic systems. Its durability, ease of integration, and support from Microchip Technology make it an excellent choice for designers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess