EN
  • EN
  • DE

0191150010

Part No 0191150010
Manufacturer Molex, LLC
Catalog Terminals
Description CONN SPADE TERM 18-22AWG #6 RED / Red 6 Stud Spade Terminal Connector Crimp 18-22 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Spade Connectors
Manufacturer Molex
Packaging Reel - TR
Terminal Type Spring, Snap
Stud/Tab Size 6 Stud
Width - Outer Edges 0.255" (6.48mm)
Length - Overall 0.810" (20.57mm)
Mounting Free Hanging (In-Line)
Termination Crimp
Wire Gauge 18-22 AWG
Insulation Insulated
Color Red
Contact Finish Tin
Contact Material Copper
Insulation Diameter 0.140" (3.56mm)
Material - Insulation Polyamide (PA), Nylon
Length - Ring Center to Termination 0.230" (5.84mm)
Length - Termination 0.411" (10.44mm)
Tongue Inside Opening 0.114" (2.90mm)
Base Product Number 019115
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 191150010,AA-8704-06T,WM2960TR,019115-0010,19115-0010,WM2960CT
Standard Package 1,500
Win Source Part Number 1333787-0191150010
Ultra Librarian 3D Model Ultra Librarian 0191150010 CAD Model

Description

The 1333787-0191150010 is a spade connector from Molex.

  • Color: Red
  • Termination Type: Crimp
  • Contact Finish: Tin
  • Wire Gauge: 18-22 AWG
  • Contact Material: Copper
  • Insulation Material: Polyamide (PA), Nylon
  • Width: 0.255" (6.48mm)
  • Overall Length: 0.810" (20.57mm)
  • Insulation Diameter: 0.140" (3.56mm)
  • Stud/Tab Size: 6 Stud
  • Length-Ring Center to Termination: 0.230" (5.84mm)
  • Length-Termination: 0.411" (10.44mm)
  • Tongue Inside Opening: 0.114" (2.90mm)
  • RoHS Compliant: Yes

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 350 MCM #3/8
Need more? Email Us
3M
CONN TERM RECT 1/0 AWG #5/16
Need more? Email Us
JST Sales America Inc.
Ring Connectors RoHS
Lowest to $0.0728
Molex, LLC
19160-0002 Molex Terminals WJNT-SPL 2426 -9880 NYL NAT datasheet, inventory, & pricing.
Lowest to $0.1980
Panduit Corp
CONN TERM RECT TONG 3/0AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 4/0AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/2
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Molex, LLC
19043-0027 Molex Terminals TAB ADAPTER (2M/1F) 1F) PLATED (VWA-0-1) datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess