EN
  • EN
  • DE

DSC613PI2A-01JST

Part No DSC613PI2A-01JST
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC613
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC613
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344226-DSC613PI2A-01JST
Ultra Librarian 3D Model Ultra Librarian DSC613PI2A-01JST CAD Model

Description

Microchip Technology's DSC613PI2A-01JST: A Compact and Versatile Clock Generator

The DSC613PI2A-01JST from Microchip Technology is a highly integrated and efficient clock generator designed to meet the rigorous demands of modern electronic devices. This compact and low-power device is engineered to provide a stable and reliable clock source for a variety of applications, ranging from consumer electronics to industrial automation systems.

At the core of the DSC613PI2A-01JST lies its ability to generate multiple output frequencies, which makes it an ideal solution for systems that require different clocking speeds for various components. With its built-in PLL (Phase-Locked Loop), this clock generator can produce accurate and stable frequencies, ensuring the synchronized operation of connected devices.

The device comes in a small 6-pin SOT-23 package, which is perfect for space-constrained applications. Despite its diminutive size, the DSC613PI2A-01JST does not compromise on performance. It operates over a wide supply voltage range, typically from 1.8V to 3.3V, which allows for flexibility in different system designs and helps to reduce the overall power consumption of the system.

One of the key features of the DSC613PI2A-01JST is its programmability. Users can configure the output frequencies via I2C interface, making it a versatile choice for systems that may require dynamic frequency adjustments. This level of programmability, combined with its low jitter and high stability, makes the device an excellent choice for applications such as portable devices, networking equipment, and embedded systems where performance and power efficiency are critical.

Moreover, the DSC613PI2A-01JST is designed to be robust. It is built to withstand industrial temperature ranges, ensuring reliable operation under various environmental conditions. Whether it's for a high-performance computing platform or a battery-powered wearable, the DSC613PI2A-01JST is a clock generator that can deliver the precision and durability needed for today's sophisticated electronic systems.

In summary, the DSC613PI2A-01JST from Microchip Technology is a versatile, high-performance clock generator that offers a blend of compactness, energy efficiency, and ease of use, making it an excellent choice for designers looking to optimize their system's clocking architecture.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess