Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Mode Average Current
Switching Frequency 100kHz
Current - Startup 150μA
Supply Voltage (V) 9.7V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number UCC28502
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1276285-UCC28502DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28502DW CAD Model

Description

The UCC28502DW is a robust and efficient power management integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor solutions. This advanced IC is designed to provide optimal performance in power factor correction (PFC) and pulse-width modulation (PWM) applications. It is particularly suited for use in switch-mode power supplies (SMPS), where it enhances the efficiency and reliability of the system.

Key Features

  • Combination PFC and PWM Controller: The UCC28502DW integrates both power factor correction and pulse-width modulation functionalities into a single chip, simplifying design and reducing component count.
  • Wide Operating Range: This IC operates over a broad input voltage range, making it versatile for various applications and global markets.
  • Enhanced Efficiency: With its advanced control techniques, the UCC28502DW ensures high efficiency, which is critical for energy-saving applications and compliance with regulatory standards.
  • Low Total Harmonic Distortion (THD): The device is engineered to produce low THD, improving power quality and reducing stress on the electrical grid.
  • Protection Features: It comes with built-in protection features such as over-voltage, under-voltage, over-current, and thermal shutdown, which contribute to the safety and durability of the end application.

Applications

The UCC28502DW is ideal for a wide array of applications, including:

  • AC-DC power supplies for desktop computers and servers
  • Flat-panel television and monitor power supplies
  • Industrial power systems
  • Telecommunications equipment

Package and Availability

Offered in a 20-pin SOIC package, the UCC28502DW is designed for surface-mount technology (SMT), facilitating streamlined manufacturing processes. Texas Instruments provides comprehensive support for this IC, including detailed datasheets, application notes, and design resources to help engineers incorporate it into their designs seamlessly. Customers can purchase the UCC28502DW directly from Texas Instruments or through authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC PFC CONTROLLER CRM 8SOIC
Lowest to $0.4979
ECAD model for MC34262DR2G
ON Semiconductor
IC PFC COMPACT PRECONVERT 8SOIC
Lowest to $4.5637
ECAD model for MC33260DR2
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Need more? Email Us
ECAD model for MC33232DR2
Fairchild/ON Semiconductor
IC CONTROLLER PFC 5V 35MA 20SOIC
Lowest to $6.5029
ECAD model for ML4821CS
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC / Power Factor Correction and PWM Controller 0.7mA 81kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for ML4824IS1X
ON Semiconductor
IC PFC CONTROLLER CCM 8DIP
Need more? Email Us
ECAD model for NCP1653APG
Power Integrations
IC PFC CTLR 150W 90V 16ESIP L
Need more? Email Us
ECAD model for PFS7524L
Fairchild/ON Semiconductor
IC CONTROLLER PFC/PWM SW 16DIP
Lowest to $5.6440
ECAD model for ML4824CP2
Fairchild/ON Semiconductor
IC PFC PWM CTRLR COMBO 16-SOIC
Need more? Email Us
ECAD model for ML4824CS1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention