EN
  • EN
  • DE

W27E512-90

Part No W27E512-90
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 64K X 8 ELECTRICALLY ERASABLE EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280070-W27E512-90
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W27E512-90 CAD Model

Description

The W27E512-90 is a 512K-bit, 64K x 8 CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Winbond Electronics. It's designed for non-volatile storage of data and code in a variety of electronic systems.

Applications

  • Embedded systems: Used for storing firmware and configuration data in embedded devices.
  • Industrial control systems: Implemented in industrial equipment for storing calibration data and program code.
  • Consumer electronics: Employed in consumer devices such as set-top boxes and gaming consoles for storing boot code and settings.
  • Telecommunications equipment: Used in telecommunications systems for storing configuration data and software updates.
  • Instrumentation: In data logging equipment and other instruments to persistently store collected data and configurations.

Features

  • 512K-bit capacity: Provides ample storage space for data and code.
  • Fast access time: Offers a 90ns access time for quick data retrieval.
  • Low power consumption: Minimizes power requirements in battery-powered applications.
  • Byte-wide organization: Allows for easy data manipulation.
  • Automatic page write operation: Simplifies the programming process.

Benefits

  • Non-volatile storage: Retains data even when power is removed.
  • Fast data access: Enables quick retrieval of stored information.
  • Low power operation: Suitable for battery-powered applications.
  • Easy to program: Simplifies the process of writing data to the EEPROM.
  • Durable and reliable: Provides long-term data retention and reliable operation.

Additional Details

The W27E512-90 operates from a 5V power supply. It features a JEDEC standard 28-pin DIP or PLCC package. The EEPROM can be erased and reprogrammed multiple times. The specific number of erase/write cycles is specified in the device datasheet. The W27E512-90 utilizes a byte-wide interface for reading and writing data. The datasheet provides detailed information on the programming algorithms and timing requirements. The chip select (CS) input allows multiple EEPROMs to be used in a single system. The output enable (OE) input controls the data output from the memory.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess