EN
  • EN
  • DE

DSC612PA3A-01EQ

Part No DSC612PA3A-01EQ
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Bag
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (1.6x1.2)
Base Product Number DSC612
Standard Package 100
REACH Status REACH Unaffected
Win Source Part Number 1344223-DSC612PA3A-01EQ
Ultra Librarian 3D Model Ultra Librarian DSC612PA3A-01EQ CAD Model

Description

Introducing the DSC612PA3A-01EQ from Microchip Technology

The DSC612PA3A-01EQ is a highly versatile and reliable MEMS clock generator designed to meet the stringent requirements of modern electronic systems. Manufactured by the renowned Microchip Technology, this product stands out for its precision and flexibility in providing clock signals to various components within an electronic device.

Key Features

  • Multiple Outputs: The device comes with four configurable clock outputs, allowing designers to cater to different clocking requirements within a system.
  • Low Power Consumption: It is designed for energy efficiency, which makes it an ideal choice for battery-operated devices.
  • Wide Frequency Range: The DSC612PA3A-01EQ supports a broad frequency range, providing the flexibility to use it in a variety of applications.
  • Integrated Crystal: With an integrated 25MHz crystal, this clock generator simplifies design and reduces external component count.
  • Programmable: Users can program the output frequency, allowing for customization to specific application needs.
  • Stability: Offers excellent frequency stability over a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The versatility of the DSC612PA3A-01EQ makes it suitable for a wide array of applications, including but not limited to:

  • Consumer electronics such as smart devices and wearables
  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Networking devices, routers, and switches

Quality and Support

Microchip Technology is known for its commitment to quality, and the DSC612PA3A-01EQ is no exception. It is built to meet high-quality standards, ensuring long-term reliability and performance. Additionally, Microchip provides comprehensive technical support and documentation, making integration and troubleshooting a smoother process for engineers and developers.

Whether you are designing a complex industrial system or a compact consumer gadget, the DSC612PA3A-01EQ from Microchip Technology is a clock generator that can be counted on for precision and durability.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess