EN
  • EN
  • DE

SN74LVC74DR

Part No SN74LVC74DR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Dual Positive-Edge-Triggered D-Type Flip-Flop With Clear And Preset 14-SOIC -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Win Source Part Number 1095187-SN74LVC74DR
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC74DR CAD Model

Description

Product Overview: SN74LVC74DR

The SN74LVC74DR from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit. It is part of the SN74LVC family, which is known for its low-voltage operation and high-speed interface technology. This particular device operates with a 3.3V supply, but it is also 5V tolerant on input pins, making it suitable for interfacing with both 3.3V and 5V logic levels.

Key Features:

  • Logic Type: Dual D-type flip-flop with clear and preset.
  • Operating Voltage: 1.65V to 3.6V, with 5V tolerant inputs.
  • Output Capability: Can drive up to 24mA, providing good current sinking capability.
  • Switching Characteristics: Fast propagation delays and output transition times, suitable for high-speed applications.
  • Package: Offered in an 8-pin SOIC package, designated by the 'DR' suffix.
  • Temperature Range: Designed to operate over a broad temperature range from -40°C to 85°C.

Applications:

The SN74LVC74DR is versatile and can be used in a wide array of applications. It is particularly well-suited for tasks that require the capturing and storage of digital data. Common applications include:

  • Registers and buffers
  • Counters and dividers
  • Control circuits
  • State machines
  • Toggle circuits

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC74DR is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability in a variety of conditions.

Support and Resources:

For designers and engineers, Texas Instruments provides extensive support and resources. Detailed datasheets, application notes, and design resources are available on the TI website to facilitate the integration of the SN74LVC74DR into various projects.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess