EN
  • EN
  • DE
  • IT

MA46474-95

Part No MA46474-95
Manufacturer MACOM Technology Solutions
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE,GAASVARACTOR,1.25GAMMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Capacitance @ Vr, F 1.5pF @ 4V, 1MHz
Capacitance Ratio 7.4
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Max) 22 V
Diode Type Single
Q @ Vr, F 3000 @ 4V, 50MHz
Operating Temperature -65°C ~ 175°C
Mounting Type Stud Mount
Package / Case Coaxial
Supplier Device Package Axial
Ultra Librarian 3D Model Ultra Librarian MA46474-95 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $102.4690
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess