EN
  • EN
  • DE

DSC612NL3A-012RT

Part No DSC612NL3A-012RT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 2-OUTPUT MEMS CLOCK GEN 20M 0.00 / LVCMOS MEMS (Silicon) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 20MHz
Frequency - Output 2 3.678kHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6mA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Base Product Number DSC612
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343761-DSC612NL3A-012RT
Ultra Librarian 3D Model Ultra Librarian DSC612NL3A-012RT CAD Model

Description

Microchip Technology DSC612NL3A-012RT

The DSC612NL3A-012RT is a high-performance, low-power clock generator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is designed to generate multiple clock outputs with a high degree of accuracy and stability, making it an ideal choice for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features:

  • Multiple Output Frequencies: The DSC612NL3A-012RT can generate up to four different output frequencies simultaneously, providing flexibility for various system requirements.
  • Low Power Consumption: Designed for energy-efficient operation, this clock generator maintains low power consumption, which is critical for battery-powered and portable devices.
  • High Stability: With excellent frequency stability, the device ensures reliable clocking for systems that require consistent performance over a range of environmental conditions.
  • Programmable: Users can program the output frequencies through I2C interface, allowing for easy customization and on-the-fly adjustments without the need for external components.
  • Compact Package: The device comes in a small 6-pin DFN package, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, ensuring functionality in various environments.

Applications:

The DSC612NL3A-012RT is versatile and can be used in multiple applications, including but not limited to:

  • Consumer Electronics (e.g., set-top boxes, digital cameras)
  • Automotive Systems (e.g., infotainment, navigation)
  • Industrial Controls (e.g., PLCs, sensors)
  • Networking Equipment (e.g., routers, switches)
  • Wireless Communications (e.g., base stations, IoT devices)

With its precision clock generation capabilities, the DSC612NL3A-012RT from Microchip Technology provides system designers with a reliable and flexible clocking solution that supports the rigorous demands of modern electronic devices. Its programmability and compact form factor make it an excellent choice for a multitude of applications where performance and space are at a premium.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess