Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344271-DSC6111JE1A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6111JE1A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6111JE1A-PROGRAMMABLE Oscillator

The DSC6111JE1A-PROGRAMMABLE is a highly versatile and precision programmable oscillator developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This oscillator is designed to meet the demanding requirements of today's advanced electronic systems, offering a programmable frequency range that allows engineers to tailor their clock source to the specific needs of their application.

Key Features

  • Frequency Range: The DSC6111JE1A-PROGRAMMABLE offers a wide and customizable frequency range, giving designers the flexibility to program the oscillator for optimal performance in their system.
  • Low Power Consumption: This oscillator is engineered for energy efficiency, which makes it ideal for battery-powered and portable devices where power conservation is critical.
  • Stability and Precision: It provides excellent frequency stability and precision, ensuring reliable operation even under varying environmental conditions.
  • Compact Footprint: The device comes in a compact package, making it suitable for space-constrained applications without compromising on functionality.
  • Output Compatibility: The programmable oscillator supports various output types, including LVCMOS, facilitating its integration into a broad range of digital systems.

Applications

The DSC6111JE1A-PROGRAMMABLE is ideal for use in a multitude of applications, such as:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Industrial Control Systems
  • Wireless Communication Equipment
  • Medical Devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSC6111JE1A-PROGRAMMABLE is no exception. It is built to the highest standards, ensuring that it meets the stringent requirements of even the most critical systems. With its programmable nature, designers can reduce the number of different oscillators they need to stock, simplifying inventory management and potentially reducing costs.

Whether you are developing a new project or looking to upgrade an existing system, the DSC6111JE1A-PROGRAMMABLE from Microchip Technology is a smart choice for a reliable, precise, and flexible clocking solution.

You May Also Be Interested in

Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
ECAD model for DSC8104CI2
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001CI5
SiTIME
MEMS OSC PROG BLANK 1MHZ-220MHZ
Need more? Email Us
ECAD model for SIT3821AI-2C2-XXXX000.FP0000X
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-80MHZ
Need more? Email Us
ECAD model for DSC6003MI1A-000.0000T
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-100MHZ
Need more? Email Us
ECAD model for DSC6102JE1A-000.0000
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101CI5
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101BI2
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
ECAD model for DSC8122AI2
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001BI5

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention