EN
  • EN
  • DE

DSC6003MI1A-000.0000T

Part No DSC6003MI1A-000.0000T
Manufacturer Microchip Technology
Catalog Programmable Oscillators
Description MEMS OSC PROG BLANK 1MHZ-80MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Programmable Type Blank (User Must Program)
Available Frequency Range 1 MHz ~ 80 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Case / Package 4-VFLGA
Supplier Device Package 4-VFLGA (2x1.6)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1601260-DSC6003MI1A-000.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6003MI1A-000.0000T CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Lowest to $5.8209
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 50PPM
Lowest to $3.2640
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Lowest to $1.3063
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO CMOS 2.5V 50PPM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess