EN
  • EN
  • DE

DSC6083JI2A-016K000

Part No DSC6083JI2A-016K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 16 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 16 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343838-DSC6083JI2A-016K000
Ultra Librarian 3D Model Ultra Librarian DSC6083JI2A-016K000 CAD Model

Description

Microchip Technology's DSC6083JI2A-016K000 MEMS Oscillator

The DSC6083JI2A-016K000 is a high-performance, ultra-compact MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology. This precision oscillator is engineered to provide a stable and reliable clock source for a wide range of electronic applications, from consumer electronics to industrial and automotive systems.

Key Features

  • Frequency Range: This device offers a standard frequency of 16.000 MHz, which is ideal for applications requiring a precise 16 MHz clock signal.
  • Supply Voltage: The oscillator operates at a supply voltage of 1.8V, making it suitable for low-power applications.
  • Stability: It features an excellent frequency stability of ±25 ppm over the industrial temperature range (-40°C to +85°C), ensuring consistent performance under varying environmental conditions.
  • Size: The DSC6083JI2A-016K000 comes in an ultra-compact 4-SMD, no lead package, with dimensions of 2.5 mm x 2.0 mm, allowing for integration into space-constrained designs.
  • Output Type: The device provides a CMOS output, ensuring compatibility with most digital circuits.
  • Low Power Consumption: Designed for energy efficiency, this MEMS oscillator consumes minimal power, aiding in extending the battery life of portable devices.
  • RoHS Compliant: The product is compliant with RoHS (Restriction of Hazardous Substances) standards, minimizing the environmental impact and meeting global regulatory requirements.

Applications

The DSC6083JI2A-016K000 is versatile and can be used in various applications, including:

  • Portable electronic devices such as smartphones and tablets
  • Wearable technology like smartwatches and fitness trackers
  • Internet of Things (IoT) devices and smart home systems
  • Industrial control systems
  • Automotive electronics
  • Networking equipment, including routers and switches

With its robust performance and compact footprint, the DSC6083JI2A-016K000 from Microchip Technology is an excellent choice for designers seeking a reliable and space-efficient clocking solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess