EN
  • EN
  • DE

LCPL300-5K

Part No LCPL300-5K
Catalog Adjustable Power Resistor
Description LINEAR POT 5K 2.5W OPEN FRAME
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Resistance 5 kOhms
Tolerance ±20%
Adjustment Type Slide
Length 13.780" (350.00mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Rectangular Box
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1574247-LCPL300-5K
Ultra Librarian 3D Model Ultra Librarian LCPL300-5K CAD Model

Description

N

You May Also Be Interested in

Ohmite
ADJ PWR RES 8 OHM 300W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 120M OHM 300W CHAS
Need more? Email Us
ETI Systems
LINEAR POT 5K 2.5W OPEN FRAME
Need more? Email Us
Vishay
ADJ PWR RES 47 OHM 200W CHAS MT
Need more? Email Us
Vishay
ADJ PWR RES 100 OHM 200W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 750 OHM 25W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 6.3 OHM 300W CHAS MT
Need more? Email Us
ETI Systems
LINEAR POT 10K OHM 2W OPEN FRAME
Need more? Email Us
Ohmite
ADJ PWR RES 100 OHM 100W CHAS MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess