EN
  • EN
  • DE

MT41K256M16LY-107:E

Part No MT41K256M16LY-107:E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1866 256Mx16 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940847-MT41K256M16LY-107:E
Ultra Librarian 3D Model Ultra Librarian MT41K256M16LY-107:E CAD Model

Description

The MT41K256M16LY-107:E is a high-performance DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module is designed to provide high bandwidth and low power consumption for demanding applications. It operates at a lower voltage than standard DDR3, making it ideal for power-sensitive applications without sacrificing performance.

Applications

  • Laptops and Notebooks: Used as main system memory to balance performance with battery life.
  • Embedded Systems: Integrated into industrial control systems and embedded computers requiring both low power and reliable memory.
  • Mobile Devices: Employed in tablets and other portable devices for optimal memory performance and power efficiency.
  • Networking Equipment: Utilized in routers and switches where energy efficiency is crucial.
  • Thin Clients: Deployed in thin client devices to provide efficient memory for virtualized environments.

Features

  • DDR3L Technology: Leverages DDR3L (Low Voltage) technology operating at 1.35V for reduced power consumption.
  • 4Gb Density: Offers a memory density of 4Gb (4 Gigabits).
  • x16 Organization: Organized as 256M x 16, enabling efficient data transfer and memory utilization.
  • Data Rate: Operates at a data rate of up to 1866 MT/s (MegaTransfers per second) with a -107 speed grade.
  • Refresh Options: Supports auto refresh and self refresh modes to minimize power consumption during idle periods.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental responsibility.

Benefits

  • Low Power Consumption: Extends battery life in portable devices, reducing the need for frequent charging.
  • High Bandwidth: Provides fast data transfer rates, enhancing system responsiveness and application performance.
  • Reliable Performance: Ensures stable and consistent operation, even in demanding computing environments.
  • Large Memory Capacity: Supports complex applications, multitasking, and handling large datasets.
  • Energy Efficiency: Balances performance and power consumption, making it suitable for a wide range of power-sensitive applications.

Additional Details

The MT41K256M16LY-107:E conforms to JEDEC standards, ensuring compatibility with other DDR3L-compliant devices. It supports various timing parameters and operational modes as defined by the DDR3L specification. The component is available in a FBGA (Fine-pitch Ball Grid Array) package, allowing for high-density mounting on printed circuit boards. Its operating temperature range typically spans from 0°C to +85°C, making it suitable for standard operating environments.

The part number MT41K256M16LY-107:E specifies: MT indicates Micron Technology, 41 represents DDR3L SDRAM, K signifies the specific generation, 256M16 denotes 256Mb x 16 organization, LY refers to the package and specific features, -107 indicates the speed grade (1866 MT/s), and :E often represents specific revisions or testing grades.

You May Also Be Interested in

SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7325 $58.6625
12+ $9.6269 $115.5228
19+ $9.3266 $177.2054
26+ $9.0252 $234.6552
34+ $8.7249 $296.6466
45+ $7.8217 $351.9765
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,604 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess