EN
  • EN
  • DE

MT6737V/WA

Part No MT6737V/WA
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832037-MT6737V/WA
Ultra Librarian 3D Model Ultra Librarian MT6737V/WA CAD Model

Description

The MediaTek MT6737V/WA is a quad-core processor designed for entry-level smartphones. It integrates a quad-core ARM Cortex-A53 CPU, a Mali-T720 MP1 GPU, and a range of connectivity options. This SoC aims to provide a balance between performance, power efficiency, and cost-effectiveness for mass-market mobile devices.

Applications

  • Entry-Level Smartphones
  • Smart Feature Phones
  • Industrial Handheld Devices

Features

  • Quad-Core Cortex-A53 CPU: Provides efficient processing for common tasks and applications.
  • Mali-T720 MP1 GPU: Offers basic graphical capabilities for multimedia and light gaming.
  • 4G LTE Connectivity: Supports high-speed mobile data connectivity on various LTE bands.
  • Wi-Fi and Bluetooth: Enables wireless networking and peripheral connections.
  • HD Display Support: Supports high-definition (HD) displays for clear visuals.
  • Low Power Consumption: Designed for optimal battery life in mobile devices.

Benefits

  • Responsive User Experience: Delivers a smooth and responsive experience for everyday smartphone tasks.
  • Fast Mobile Data: Enables quick downloads and streaming with 4G LTE support.
  • Wireless Connectivity: Provides convenient wireless networking and peripheral connections.
  • Long Battery Life: Optimizes power consumption for extended usage times.
  • Cost-Effective Solution: Offers a good balance of features and performance at an affordable price point.

Additional Details

The MT6737V/WA is manufactured using a 28nm process technology. It supports LPDDR3 memory and eMMC storage. MediaTek provides software drivers and SDKs for Android integration. This SoC includes security features to protect against unauthorized access and data breaches. Power management is optimized to reduce energy consumption during various usage scenarios. The integrated modem supports multiple LTE bands, ensuring compatibility with different mobile networks. Specific memory configurations and operating frequencies may vary depending on the device implementation. The MT6737V/WA is designed to meet industry standards for safety and electromagnetic compatibility.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess