EN
  • EN
  • DE

DSC6083JI1A-016K000T

Part No DSC6083JI1A-016K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 16 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 16 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343267-DSC6083JI1A-016K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083JI1A-016K000T CAD Model

Description

The DSC6083JI1A-016K000T is a high-performance, ultra-low-power MEMS oscillator from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision device is designed to provide a stable and reliable clock source for a wide range of electronic applications.

Key Features

  • Frequency Range: This oscillator operates at a frequency of 16 kHz, which is ideal for applications that require a low-frequency clock source with minimal power consumption.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, making it suitable for battery-powered and portable devices where energy efficiency is critical.
  • Stability: The DSC6083JI1A-016K000T offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions, including temperature variations.
  • Package: Enclosed in a compact 4-SMD, no lead package, it is designed for easy integration into space-constrained designs without compromising on performance.
  • Power Consumption: Featuring one of the lowest power consumption levels in its class, this MEMS oscillator helps extend the battery life of the devices it powers.
  • Output Type: It provides a CMOS output, which is compatible with most digital integrated circuits, making it a versatile choice for various applications.

Applications

The DSC6083JI1A-016K000T is suitable for a diverse array of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Smart home and automation systems
  • Industrial control systems
  • Portable medical devices
  • Energy-efficient and battery-powered applications

Why Choose Microchip's DSC6083JI1A-016K000T

Microchip Technology's commitment to quality and innovation is reflected in the DSC6083JI1A-016K000T MEMS oscillator. Its low power consumption, high stability, and compact form factor make it an excellent choice for designers looking to optimize their systems for energy efficiency and reliability. With Microchip's proven track record in the semiconductor industry, you can trust the DSC6083JI1A-016K000T to deliver consistent performance and support the longevity of your electronic products.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess