EN
  • EN
  • DE

40138

Part No 40138
Manufacturer Vicor Corporation
Catalog External/Internal (Off - Board) Accessories
Description BOM, ASSEMBLY, 2322 XF PUSH PI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - External/Internal Power Supply Accessories
Mfr Vicor Corporation
Package Bag
Product Status Active
Accessory Type Heat Sink
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
California Prop 65 Warning Information
Win Source Part Number 848011-40138
Ultra Librarian 3D Model Ultra Librarian 40138 CAD Model

Description

The 848011-40138 is an external/internal power supply accessory manufactured by Vicor Corporation.

  • Category: Power Supplies - External/Internal (Off-Board) - External/Internal Power Supply Accessories
  • Status: Active
  • Accessory Type: Heat Sink
  • Package Type: Bag
  • Standard Package: 1 Piece
  • California Prop 65: Yes

You May Also Be Interested in

TDK-Lambda Americas Inc.
CONN KIT FOR ALPHA POWER SUP
Need more? Email Us
ARTESYN / Advanced Energy
INTERCHANGE BLADE KIT DA12-M/18M
Need more? Email Us
Traco Power
REDUNDANCY MOD FOR TSP PWR SUPP
Need more? Email Us
ARTESYN / Advanced Energy
ADAPTER USB CABLE FOR IMP SERIES
Need more? Email Us
Bel Power Solutions
POWER SHELF FOR AC POWER 2POS
Need more? Email Us
Phoenix Contact
BRACKET DIN RAIL FOR QUINT POWER
Need more? Email Us
Traco Power
COVER FOR TXH 240W POWER SUPPLY
Need more? Email Us
Phoenix Contact
DIN RAIL CONN FOR MINI ANALG MOD
Need more? Email Us
Bel Power Solutions
EVAL BOARD FOR PFE3000-12-069RA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess