EN
  • EN
  • DE
  • IT

70ADJ-TF4-ML1

Part No 70ADJ-TF4-ML1
Manufacturer Bourns Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815784-70ADJ-TF4-ML1
Ultra Librarian 3D Model Ultra Librarian 70ADJ-TF4-ML1 CAD Model

Description

The 70ADJ-TF4-ML1 is a precision multi-turn trimming potentiometer manufactured by Bourns Inc. Designed for accurate circuit adjustments, this trimmer offers a reliable solution for fine-tuning electronic devices and systems. The multi-turn design allows for high-resolution adjustments and precise control over resistance values.

Applications

  • Calibration of electronic equipment
  • Fine-tuning of control circuits
  • Adjustment of sensor outputs
  • Setting precise voltage or current levels
  • Audio equipment calibration

Features

  • Multi-turn adjustment capability
  • High resolution for precise settings
  • Sealed construction to protect against contaminants
  • Stable resistance values over time and temperature
  • Compact size for easy integration

Benefits

  • Accurate and repeatable adjustments
  • Long-term reliability in harsh environments
  • Improved performance of electronic circuits
  • Reduced maintenance costs due to stable settings
  • Easy integration into various designs

Technical Specifications

  • Resistance Range: [Datasheet Value, e.g., 10 ohms to 2 megohms]
  • Tolerance: [Datasheet Value, e.g., ±10%]
  • Power Rating: [Datasheet Value, e.g., 0.5 Watts]
  • Temperature Coefficient: [Datasheet Value, e.g., ±100 ppm/°C]
  • Operating Temperature Range: [Datasheet Value, e.g., -55°C to +125°C]
  • Number of Turns: [Datasheet Value, e.g., 25]
  • Termination Style: [Datasheet Value, e.g., PC Pins]

For detailed and accurate specifications, consult the official datasheet from Bourns Inc.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6771 $50.7825
180+ $0.5556 $100.0080
280+ $0.5382 $150.6960
385+ $0.5209 $200.5465
500+ $0.5035 $251.7500
665+ $0.4514 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess