EN
  • EN
  • DE

DSC6083JE2A-030K000

Part No DSC6083JE2A-030K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULTRA LOW POWER LVCMOS / 30 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 30 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Absolute Pull Range (APR) ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343488-DSC6083JE2A-030K000
Ultra Librarian 3D Model Ultra Librarian DSC6083JE2A-030K000 CAD Model

Description

Microchip Technology's DSC6083JE2A-030K000: A Compact and Efficient MEMS Oscillator

The DSC6083JE2A-030K000 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This highly reliable and stable timing solution is part of Microchip's extensive range of silicon-based timing products, offering a compact and power-efficient alternative to traditional quartz crystal oscillators.

Key Features

  • Frequency Range: This device offers a precise frequency of 30.000 kHz, suitable for a wide array of applications requiring a stable clock source.
  • Supply Voltage: Operating at a low voltage of 1.8V, the DSC6083JE2A-030K000 is designed for energy-sensitive applications, ensuring minimal power consumption.
  • Package: Enclosed in a compact 4-SMD, no lead package, it occupies minimal board space, making it ideal for space-constrained applications.
  • Temperature Stability: With a temperature stability of ±25 ppm, it maintains consistent performance over a wide temperature range, ensuring reliability in varying environmental conditions.
  • Long-term Aging: The device exhibits minimal frequency deviation over time, with an aging rate of less than ±3 ppm per year, guaranteeing long-term stability.

Applications

The DSC6083JE2A-030K000 is versatile and can be used in a broad spectrum of electronic devices, including:

  • Portable and battery-powered devices
  • Wireless communications equipment
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial and automotive systems

Advantages of MEMS Technology

MEMS oscillators like the DSC6083JE2A-030K000 offer several advantages over traditional quartz oscillators, including:

  • Higher resistance to shock and vibration, enhancing durability.
  • Lower power consumption, making them suitable for portable and energy-efficient designs.
  • Smaller form factors that are beneficial for modern miniaturized electronic devices.
  • Shorter lead times due to semiconductor manufacturing processes.

Overall, the DSC6083JE2A-030K000 from Microchip Technology is an excellent choice for designers looking for a reliable, efficient, and space-saving timing solution that leverages the advancements of MEMS technology.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess