EN
  • EN
  • DE

DSC6083HI2A-032K768

Part No DSC6083HI2A-032K768
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.7680KHZ CMOS SMD / 32.768 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343615-DSC6083HI2A-032K768
Ultra Librarian 3D Model Ultra Librarian DSC6083HI2A-032K768 CAD Model

Description

Microchip Technology DSC6083HI2A-032K768 MEMS Oscillator

The DSC6083HI2A-032K768 is a state-of-the-art MEMS oscillator from Microchip Technology, engineered to provide reliable and precise clock timing solutions for a wide array of electronic applications. This component is part of Microchip's extensive range of silicon-based timing devices that are designed to offer a more robust and compact alternative to traditional quartz crystal oscillators.

With a nominal frequency of 32.768 kHz, this MEMS oscillator is particularly well-suited for real-time clock applications, low-power devices, and systems that require a stable time base with minimal power consumption. It is housed in a compact 4-SMD, No Lead package, making it ideal for space-constrained applications.

The DSC6083HI2A-032K768 boasts excellent frequency stability, with a tight stability specification that ensures consistent performance over a wide temperature range. This makes it an excellent choice for applications that may be subject to environmental variations, such as industrial control systems, portable electronics, and IoT devices.

One of the key advantages of this MEMS oscillator is its integrated Phase-Locked Loop (PLL) circuitry, which allows the device to lock onto an input reference signal and maintain a consistent output frequency. This feature is crucial for applications that require synchronization with other system components or external signals.

Additionally, the DSC6083HI2A-032K768 supports a supply voltage range of 1.71V to 3.63V, providing designers with flexibility in terms of power supply design. Its low power consumption is beneficial for battery-powered devices, helping to extend operational life and reduce the need for frequent battery replacements.

Microchip Technology has equipped this MEMS oscillator with robust ESD protection, ensuring that the device remains resilient against electrostatic discharges, which can be a common cause of failure in electronic components. This feature is particularly important for products that are handled during assembly or are exposed to environments where ESD events are likely to occur.

In summary, the DSC6083HI2A-032K768 MEMS oscillator from Microchip Technology is a highly reliable and efficient solution for providing precise clock timing in a variety of electronic applications. Its compact form factor, excellent stability, and low power consumption make it an exemplary choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess