EN
  • EN
  • DE

DSC6111CE2A-045.1584

Part No DSC6111CE2A-045.1584
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 45.1584MHZ CMOS SMD / 45.1584 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 45.1584 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343145-DSC6111CE2A-045.1584
Ultra Librarian 3D Model Ultra Librarian DSC6111CE2A-045.1584 CAD Model

Description

DSC6111CE2A-045.1584 - Microchip Technology

The DSC6111CE2A-045.1584 is a high-performance, low-power silicon MEMS oscillator from Microchip Technology, designed to provide reliable and precise timing solutions for a wide array of electronic applications. This component is part of Microchip's DSC6000 series, which is known for its industry-leading stability, jitter performance, and energy efficiency.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 45.1584 MHz, which is suitable for high-speed digital systems that require a stable clock source.
  • Supply Voltage: It has a wide operating voltage range from 1.71V to 3.63V, accommodating various system power supplies and allowing for flexible design integration.
  • Low Power Consumption: The device is engineered for low power consumption, making it ideal for battery-powered and portable applications.
  • Stability: It offers excellent frequency stability over a range of environmental conditions, including temperature, which is critical for maintaining system timing accuracy.
  • Form Factor: The DSC6111CE2A-045.1584 comes in a compact 4-pad 2.5x2.0 mm surface-mount package, which is beneficial for space-constrained applications.
  • Output Type: This oscillator provides a CMOS/LVCMOS compatible output, ensuring compatibility with most digital integrated circuits.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The DSC6111CE2A-045.1584 is versatile and can be used across various applications, including but not limited to IoT devices, wearable technology, smart home devices, medical equipment, industrial controls, and telecommunications systems. Its robust performance and small form factor make it particularly well-suited for applications where space is at a premium and energy efficiency is paramount.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSC6111CE2A-045.1584 is no exception. It is designed to meet stringent industry standards, ensuring a high-quality product that you can depend on for your critical timing needs.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess