EN
  • EN
  • DE

DSC6023HI2A-00A9T

Part No DSC6023HI2A-00A9T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 26MHz, 27MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343793-DSC6023HI2A-00A9T
Ultra Librarian 3D Model Ultra Librarian DSC6023HI2A-00A9T CAD Model

Description

Product Overview: DSC6023HI2A-00A9T by Microchip Technology

The DSC6023HI2A-00A9T is a sophisticated, high-performance MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This precision oscillator is part of Microchip's DSC6000 series, known for their low power consumption and high stability, making them ideal for a wide range of applications.

Key Features:

  • Frequency Range: The DSC6023HI2A-00A9T offers a stable frequency output of 0.009 MHz, suitable for various electronic applications that require a specific timing solution.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, providing designers with flexibility in power supply design and ensuring compatibility with a variety of digital systems.
  • Low Power Consumption: This MEMS oscillator is designed for power-sensitive applications, with an ultra-low power consumption that extends battery life in portable devices.
  • Package: The device comes in a compact 4-SMD, no lead package, making it suitable for space-constrained applications while providing robust performance.
  • Temperature Stability: With an industrial temperature range of -40°C to +85°C, the DSC6023HI2A-00A9T ensures reliable operation under extreme conditions, which is critical for industrial and automotive applications.
  • Output Type: The oscillator provides a CMOS output, ensuring compatibility with most digital circuits and providing a simple interface for integration into system designs.

Applications:

The DSC6023HI2A-00A9T is versatile and can be used in a multitude of applications including:

  • Portable electronic devices where power efficiency is crucial
  • Industrial and automotive systems that require high-temperature operational stability
  • Wireless communication systems that demand low-jitter timing solutions
  • Internet of Things (IoT) devices that benefit from compact and energy-efficient components

Microchip Technology's DSC6023HI2A-00A9T is an excellent choice for designers looking for a reliable, low-power, and stable timing solution that can withstand harsh environmental conditions without compromising on performance or size.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6185 $64.7400
90+ $1.3280 $119.5200
135+ $1.2866 $173.6910
190+ $1.2451 $236.5690
240+ $1.2035 $288.8400
325+ $1.0790 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
In Stock: 1,000 pieces Factory Stock: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess