EN
  • EN
  • DE

DSC6023CI2A-00AC

Part No DSC6023CI2A-00AC
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz, 48MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343627-DSC6023CI2A-00AC
Ultra Librarian 3D Model Ultra Librarian DSC6023CI2A-00AC CAD Model

Description

Product Overview: DSC6023CI2A-00AC by Microchip Technology

The DSC6023CI2A-00AC is a cutting-edge MEMS oscillator from the reputable Microchip Technology, designed to deliver exceptional timing solutions with a focus on miniaturization, reliability, and energy efficiency. This compact, high-performance component is an ideal choice for modern electronic applications where space is at a premium and precision is essential.

Key Features

  • Frequency Range: The oscillator offers a stable frequency output of 40 MHz, suitable for a wide array of applications including microprocessors, networking, and telecommunications equipment.
  • Supply Voltage: It operates at a supply voltage level of 2.5V to 3.3V, providing flexibility in various power environments while maintaining low power consumption.
  • Output Type: The device features a CMOS output, ensuring compatibility with most digital circuits and providing a reliable digital timing signal.
  • Package: Enclosed in an ultra-small 2.5 mm x 2.0 mm SMD package, the DSC6023CI2A-00AC is perfect for space-constrained applications without compromising on performance.
  • Temperature Stability: It boasts an impressive temperature stability, guaranteeing reliable performance across a wide temperature range, which is critical for applications that are exposed to environmental variations.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, ensuring it meets the regulatory requirements for hazardous substance restrictions.

Applications

The DSC6023CI2A-00AC is versatile and can be employed in various sectors including IoT devices, wearable technology, smart home systems, and industrial controls. Its robust design ensures that it can withstand the demands of automotive applications, as well as the stringent requirements of medical devices where precision and reliability are non-negotiable.

Microchip Technology's commitment to quality and innovation is evident in the DSC6023CI2A-00AC oscillator. With its combination of size, power efficiency, and performance, this MEMS oscillator is an excellent choice for designers looking to create sophisticated electronic products that stand the test of time.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess