EN
  • EN
  • DE

DSC6021ML3B-015RT

Part No DSC6021ML3B-015RT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSCILLATOR (FS) ULTRA LOW P / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 40MHz, 40.02MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC6021
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344088-DSC6021ML3B-015RT
Ultra Librarian 3D Model Ultra Librarian DSC6021ML3B-015RT CAD Model

Description

Microchip Technology's DSC6021ML3B-015RT MEMS Oscillator

The DSC6021ML3B-015RT is a cutting-edge MEMS (Micro-Electromechanical Systems) oscillator from the renowned Microchip Technology, designed to provide exceptional timing precision and stability in a wide range of electronic applications. This high-performance oscillator is an ideal choice for modern electronics where space is at a premium and power efficiency is a priority.

Key Features and Benefits

  • Frequency Range: This device offers a stable frequency output of 1.5 MHz, which is suitable for various applications that require a precise clock signal.
  • Supply Voltage: Operating at a low voltage range of 1.71V to 3.63V, the DSC6021ML3B-015RT is optimized for low-power operations, making it an energy-efficient solution for battery-powered devices.
  • Compact Size: The oscillator comes in a compact 4-SMD, no lead package with a footprint of 2.5mm x 2.0mm, enabling it to fit into space-constrained designs without compromising performance.
  • Temperature Stability: It boasts excellent temperature stability, ensuring reliable performance across a wide temperature range, which is critical for applications exposed to varying environmental conditions.
  • Low Jitter: With its low phase jitter, the DSC6021ML3B-015RT ensures high-quality signal integrity, which is crucial for high-speed digital communication, precision timing, and sensitive instrumentation.
  • Long-term Reliability: MEMS technology is known for its robustness and longevity, and this oscillator is no exception, offering a dependable timing solution over the product's lifespan.

Applications

The versatility of the DSC6021ML3B-015RT makes it suitable for a diverse array of applications, including but not limited to:

  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Medical monitoring equipment
  • Networking and telecommunications
  • Consumer electronics

Microchip Technology's commitment to quality and performance is evident in the DSC6021ML3B-015RT MEMS oscillator. This device is a testament to the company's dedication to providing innovative timing solutions that meet the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess