EN
  • EN
  • DE

SN65C1406DR

Part No SN65C1406DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRIPLE DVR/RCVR LP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 1V
Supply Voltage - Operating 4.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 211858-SN65C1406DR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65C1406DR CAD Model

Description

The SN65C1406DR is a high-quality, advanced technology product manufactured by Texas Instruments, a renowned global semiconductor company.

  • Type: Dual differential line driver and receiver pair
  • Standards: TIA/EIA-422-B and ITU Recommendation V.11
  • Supply Voltages: 4.75V to 5.25V
  • Data Rate: Up to 10 Mbps
  • Input Hysteresis: Improves noise immunity
  • Driver Output Capability: Up to ±60 mA
  • Protection Feature: Thermal shutdown protection
  • Package: Compact, 8-pin SOIC (Small Outline Integrated Circuit) package
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess